EN
  • EN
  • DE

7E08L-220M-T

Part No 7E08L-220M-T
Manufacturer TDK Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040922-7E08L-220M-T
Categories OEM Parts(0-9)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7E08L-220M-T CAD Model

Description

The 7E08L-220M-T is a power inductor manufactured by TDK Corporation. Power inductors are passive components used in power supplies and other electronic circuits to store energy and filter noise. The '220M' likely refers to an inductance value of 22µH (microhenries), with 'M' indicating a tolerance of ±20%. The '7E08L' designation defines the specific series or type of inductor, influencing its physical dimensions, current handling capability, and other characteristics.

Applications

  • DC-DC Converters: Used in buck, boost, and other DC-DC converter topologies to store energy and regulate voltage.
  • Power Supplies: Filtering noise and smoothing current in power supply circuits.
  • EMI Filtering: Suppressing electromagnetic interference (EMI) in electronic devices.
  • RF Circuits: Used in impedance matching and filtering applications in radio frequency circuits.
  • LED Lighting: Providing energy storage and current regulation in LED driver circuits.

Features

  • Inductance Value: 22µH ±20%
  • High Current Handling: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to winding resistance.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.

Benefits

  • Efficient Power Conversion: Minimizes power loss in DC-DC converters and power supplies.
  • Stable Performance: Maintains inductance value over a wide range of operating conditions.
  • Reduced EMI: Shielded construction minimizes noise interference.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Reliable Operation: Designed for long-term performance in demanding applications.

Additional Details

Further specifications for the 7E08L-220M-T inductor, such as the saturation current (Isat), rated current (Irms), DC resistance (DCR), and self-resonant frequency (SRF), can be found in the TDK product datasheet. The inductor's physical dimensions, termination style, and operating temperature range are also critical parameters for design considerations. The inductor's core material and winding construction contribute to its performance characteristics. Consult the datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications.

You May Also Be Interested in

Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess