EN
  • EN
  • DE

ADR5040ARTZ

Part No ADR5040ARTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision Micropower Shunt Mode Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141544-ADR5040ARTZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR5040
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADR5040ARTZ CAD Model

Description

Product Overview: ADR5040ARTZ by Analog Devices Inc.

The ADR5040ARTZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a company known for its innovative and performance-driven semiconductor solutions. This voltage reference is part of the ADR504x series, which is designed to offer a stable and precise reference voltage for various applications in the industrial, automotive, and communication sectors.

Key Features

  • Precision Voltage: The ADR5040ARTZ provides a fixed output voltage of 4.096V, which is ideal for analog-to-digital and digital-to-analog converters requiring a precise reference voltage.
  • Low Temperature Coefficient: It exhibits an excellent low temperature coefficient, ensuring minimal voltage variation across a wide temperature range, thus maintaining accuracy in harsh environments.
  • High Output Current: Capable of sourcing up to 10mA and sinking up to -5mA, this component can drive heavy loads while maintaining its voltage stability.
  • Low Dropout Voltage: The ADR5040ARTZ operates with a very low dropout voltage, making it suitable for battery-powered devices where power efficiency is crucial.
  • Long-Term Stability: It offers superior long-term stability, which is essential for applications requiring consistent performance over an extended period.
  • Wide Operating Range: The device operates over a broad supply voltage range, accommodating various system power requirements.

Applications

With its robust feature set, the ADR5040ARTZ is a versatile component that can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Portable instrumentation

Product Specifications

The ADR5040ARTZ is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its operational parameters are specified over the industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying conditions. The precision and reliability of the ADR5040ARTZ make it an excellent choice for designers looking for a stable voltage reference in their electronic designs.

For more detailed information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6514 $52.1120
165+ $0.6094 $100.5510
255+ $0.5884 $150.0420
370+ $0.5464 $202.1680
480+ $0.5254 $252.1920
595+ $0.5044 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,420 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess