EN
  • EN
  • DE

ADR5043ARTZ-R2

Part No ADR5043ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT23-3 / Precision Micropower Shunt Mode Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 4.3μVrms
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series ADR5043
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812460-ADR5043ARTZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR5043ARTZ-R2 CAD Model

Description

The ADR5043ARTZ-R2 is a high precision, low power voltage reference from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is part of their ADR504x series, which is known for providing stable and accurate reference voltages for various applications.

Key Features

  • Output Voltage: The ADR5043ARTZ-R2 offers a fixed output voltage of 4.096 V, which is ideal for precise analog-to-digital and digital-to-analog conversions, ensuring high accuracy in measurement and control systems.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference provides a reliable and consistent voltage for critical applications that demand high precision.
  • Low Temperature Coefficient: It has an excellent temperature coefficient of 10 ppm/°C, which means the output voltage remains stable across a wide temperature range, making it suitable for both industrial and consumer applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, ensuring performance remains consistent even with minimal input-to-output differential voltage.
  • Wide Operating Range: The ADR5043ARTZ-R2 can function over a broad operating current range from 120 µA to 5 mA, giving designers flexibility in various power supply conditions.
  • Long-Term Stability: It exhibits excellent long-term stability, which is critical for maintaining performance over the lifespan of the product.
  • Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The ADR5043ARTZ-R2 is versatile and can be used in a variety of applications, such as:

  • Data acquisition systems
  • Instrumentation
  • Portable battery-powered devices
  • Industrial control systems
  • Precision audio applications

Conclusion

In summary, the ADR5043ARTZ-R2 from Analog Devices Inc. is a robust, high-precision voltage reference that offers designers a reliable solution for maintaining accuracy in electronic systems. Its combination of low power consumption, high stability, and compact packaging make it an excellent choice for a wide range of applications where voltage precision is paramount.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess