EN
  • EN
  • DE

ADR5044BKSZ-R2

Part No ADR5044BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-3  /  Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series ADR504
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 5.4µVrms
Noise - 10Hz to 10kHz 240µVrms
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number ADR5044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR5044BKSZ-R2TR,ADR5044BKSZ-R2-ND,ADR5044BKSZ-R2CT,ADR5044BKSZ-R2DKR,2156-ADR5044BKSZ-R2,ANAANAADR5044BKSZ-R2
Standard Package 250
Win Source Part Number 1007986-ADR5044BKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR5044BKSZ-R2 CAD Model

Description

The ADR5044BKSZ-R2 is a high-precision voltage reference component from the renowned manufacturer Analog Devices Inc. This precision voltage reference is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR5044BKSZ-R2 provides a fixed output voltage of 4.096V, which is a common reference voltage for 12-bit and 16-bit analog-to-digital converters (ADCs), ensuring high accuracy and stability in measurements.
  • High Accuracy: With an initial accuracy of ±0.1%, this component delivers precise voltage reference, which is critical for high-precision applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient, typically 10 ppm/°C, which minimizes the variation in output voltage with changes in temperature, thus maintaining a consistent performance across a wide range of operating conditions.
  • Wide Operating Range: ADR5044BKSZ-R2 operates over a broad supply voltage range from 4.5V to 18V, providing flexibility in various power supply designs.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with a minimal difference between the supply voltage and the reference voltage, making it suitable for low-headroom applications.
  • Package: This component is available in a compact SC70 package, which is ideal for space-constrained applications.

Applications

The ADR5044BKSZ-R2 is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Battery-powered and portable equipment
  • Industrial and process control systems
  • Medical and healthcare instrumentation

Conclusion

In conclusion, the ADR5044BKSZ-R2 from Analog Devices Inc. is a robust and reliable voltage reference that offers high precision, stability, and versatility for a wide range of electronic applications. Its exceptional performance and compact footprint make it an excellent choice for designers seeking to enhance the accuracy and consistency of their systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess