EN
  • EN
  • DE
  • IT

ADR5045AKSZ-REEL7

Part No ADR5045AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 6.6μVrms
Noise - 10Hz to 10kHz 280μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 009216-ADR5045AKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5045AKSZ-REEL7 CAD Model

Description

Product Overview: ADR5045AKSZ-REEL7 by Analog Devices Inc.

The ADR5045AKSZ-REEL7, manufactured by the renowned Analog Devices Inc., stands as a high-precision voltage reference component designed for a wide array of applications requiring a stable and accurate voltage source. This product is particularly suitable for high-end industrial, medical, and communication systems where reliability and performance are paramount.

Key Features

  • High Accuracy: The ADR5045AKSZ-REEL7 offers a superior level of accuracy, which is essential for critical applications where precise voltage references are necessary for the proper functioning of the circuit.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a broad range of temperatures, ensuring stable performance in varying environmental conditions.
  • Wide Operating Range: The device can operate over a wide range of input voltages, providing flexibility in different power supply configurations and accommodating various application needs.
  • Long-Term Stability: It exhibits excellent long-term stability, making it a reliable choice for systems that require consistent performance over an extended period.
  • Compact Package: The ADR5045AKSZ-REEL7 comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

  • Precision data converters
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)

Product Specifications

The ADR5045AKSZ-REEL7 is provided in a surface-mount package and is part of a tape and reel packaging system, indicated by the "REEL7" suffix, which facilitates automated assembly processes. Analog Devices Inc. ensures that this product meets the rigorous standards expected of high-performance voltage references, providing designers with a dependable component that can be integrated into a variety of electronic systems.

For engineers and designers looking for a reliable voltage reference source, the ADR5045AKSZ-REEL7 from Analog Devices Inc. offers a combination of accuracy, stability, and versatility, making it an excellent choice for precision electronics.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1686
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.1037
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0012 $50.0300
61+ $1.6420 $100.1620
95+ $1.5907 $151.1165
130+ $1.5394 $200.1220
168+ $1.4881 $250.0008
225+ $1.3341 $300.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess