EN
  • EN
  • DE

ADR520BRTZ-REEL7

Part No ADR520BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 14μVp-p
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 111883-ADR520BRTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR520BRTZ-REEL7 CAD Model

Description

Product Overview: ADR520BRTZ-REEL7

The ADR520BRTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR52x series, which are known for their low noise, high accuracy, and long-term stability, making them ideal for high-end applications that require a stable voltage reference.

Key Features

  • Output Voltage: The ADR520BRTZ-REEL7 provides a precise output voltage of 2.048V, which is commonly used as a reference in various analog-to-digital and digital-to-analog conversion applications.
  • Accuracy: It boasts an impressive initial accuracy of ±0.1% at 25°C, ensuring reliable performance and consistent output.
  • Low Temperature Coefficient: With a temperature coefficient of 8 ppm/°C (max) over the industrial temperature range, the device maintains its accuracy even under varying environmental conditions.
  • Low Noise: This voltage reference has a low noise specification of 17 μV p-p/V, which is critical for sensitive applications such as medical equipment and precision instrumentation.
  • Supply Range: It operates over a wide supply range of 4.1 V to 18 V, providing flexibility in a variety of power supply configurations.
  • Extended Temperature Range: The device is rated for operation over the extended industrial temperature range of −40°C to +125°C, making it suitable for harsh environments.
  • Packaging: The ADR520BRTZ-REEL7 comes in a compact SOT-23 package and is supplied in 7-inch reels, facilitating automated manufacturing processes.
  • Applications: Ideal for precision data converters, portable instrumentation, industrial process control systems, and automotive battery monitoring.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR520BRTZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and durability. Whether used in critical medical devices or in the demanding environments of industrial automation, this voltage reference provides the precision and stability needed for accurate measurements and control.

Overall, the ADR520BRTZ-REEL7 is a testament to Analog Devices' expertise in creating components that push the boundaries of precision and reliability, providing engineers with the confidence to design complex and demanding electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess