EN
  • EN
  • DE

ADR530ART-REEL7

Part No ADR530ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT PREC 3V SOT-23-3 / Voltage Reference IC V SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR530
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558878-ADR530ART-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR530ART-REEL7 CAD Model

Description

Analog Devices Inc.'s ADR530ART-REEL7 Voltage Reference

The ADR530ART-REEL7 is a high-precision voltage reference component engineered by Analog Devices Inc., a company renowned for its innovation in signal processing technology. This voltage reference IC is a crucial element in a wide array of electronic applications, where stable and accurate reference voltages are pivotal for the performance of analog-to-digital converters, digital-to-analog converters, and other precision circuitry.

Designed to ensure reliability and consistency, the ADR530ART-REEL7 boasts an impressive low output voltage temperature coefficient, making it an ideal choice for applications that demand high temperature stability. The device operates at a nominal 3.0V output with an initial accuracy of ±0.1%. This level of precision is maintained over a wide operating temperature range, which extends from -40°C to +125°C, ensuring that the device performs optimally even in extreme conditions.

One of the key features of the ADR530ART-REEL7 is its low dropout performance. This means that it can maintain accurate output voltage even with minimal differences between the input voltage and the output voltage, making it highly efficient for systems with tight power supply constraints. Additionally, the device exhibits low noise characteristics, contributing to the overall noise reduction in sensitive circuit designs and enhancing signal integrity.

The ADR530ART-REEL7 comes in a compact SOT-23 package, which is highly favored for space-constrained applications. The "REEL7" designation indicates that this product is provided in a 7-inch reel packaging, typically containing 1000 units per reel, facilitating efficient handling and placement during the manufacturing process.

Applications for the ADR530ART-REEL7 are diverse, ranging from precision data acquisition systems and portable instrumentation to industrial control systems and automotive electronics. Its robust performance in the face of environmental variations and its ability to deliver a stable reference voltage make it a go-to solution for designers seeking to enhance the accuracy and stability of their electronic systems.

Overall, the ADR530ART-REEL7 from Analog Devices Inc. represents a blend of precision, stability, and efficiency, solidifying its status as a critical component in the design of high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess