The ADR530ART from Analog Devices Inc. is a precision voltage reference component, renowned for its high accuracy and stability. This voltage reference is an integral part of many electronic systems, providing a stable reference voltage that ensures the accuracy and consistency of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various other precision measurement and control systems.
Key Features:
- Precision Reference Voltage: The ADR530ART offers a precise output voltage of 3.0V, which is crucial for systems requiring a stable voltage reference.
- Low Temperature Coefficient: With a low temperature coefficient, this device maintains its accuracy across a wide temperature range, making it suitable for applications that are exposed to varying environmental conditions.
- High Output Current: This model can source or sink up to 10mA of output current, allowing it to drive the reference input of multiple devices simultaneously.
- Low Noise: The ADR530ART is designed to have low noise specifications, which minimizes the impact of electrical noise on system performance, ensuring high-precision measurements.
- Long-Term Stability: Users can rely on the long-term stability of the ADR530ART, which is essential for applications that require consistent performance over an extended period.
- Small Package Size: The device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.
Applications:
The ADR530ART is ideal for a variety of applications, including:
- Data Acquisition Systems
- Portable Instrumentation
- Medical Devices
- Industrial Process Control Systems
- Precision Instrumentation
Technical Specifications:
Parameter
Value
Initial Accuracy
±0.12%
Temperature Coefficient (ppm/°C)
9 ppm/°C
Output Voltage
3.0V
Output Current
10mA
Package Type
SOT-23
With its combination of precision, stability, and versatility, the ADR530ART from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable voltage reference solution.