EN
  • EN
  • DE

ADRF6603ACPZ-R7

Part No ADRF6603ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2.1-2.6GHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 2.1GHz to 2.6GHz
Number of Mixers 1
Gain 6.7dB
Noise Figure 15.8dB
Secondary Attributes Integrated PLL and VCO
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 106316-ADRF6603ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADRF6603ACPZ-R7 CAD Model

Description

ADRF6603ACPZ-R7 - Analog Devices Inc.

The ADRF6603ACPZ-R7 is a high-performance, mixed-signal component manufactured by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is part of their extensive RF (Radio Frequency) mixer portfolio, designed to facilitate frequency conversion in complex RF systems.

Key Features:

  • Frequency Range: The ADRF6603ACPZ-R7 operates within a broad frequency range, making it suitable for various applications, from base stations to communication infrastructure.
  • Integrated Local Oscillator (LO) Amplifier: The inclusion of an LO amplifier simplifies the design process by reducing the number of external components required.
  • High Linearity: The device offers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: It boasts a low noise figure that ensures a clean signal, enhancing the overall performance of the RF system.
  • Adjustable OIP2 and OIP3: Users can optimize the second and third-order intercept points, which is beneficial for improving dynamic range and signal clarity.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADRF6603ACPZ-R7 saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatility of the ADRF6603ACPZ-R7 allows it to be used in a wide array of applications, including:

  • Wireless infrastructure
  • Point-to-point and multi-point radios
  • Public safety radios
  • Instrumentation and test equipment
  • Satellite communications

Product Summary:

The Analog Devices ADRF6603ACPZ-R7 is a testament to the company's commitment to providing advanced solutions for the RF market. Its integration of multiple functions into a single component not only streamlines the design process but also enhances performance while reducing overall system cost. Whether it's for telecommunications, aerospace, or test and measurement, the ADRF6603ACPZ-R7 is an ideal choice for professionals seeking a reliable and efficient frequency mixing solution.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3125 $60.9375
6+ $16.6667 $100.0002
10+ $16.1459 $161.4590
13+ $15.6250 $203.1250
17+ $15.1042 $256.7714
23+ $13.5417 $311.4591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,478 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess