EN
  • EN
  • DE

ADSP-21061KSZ-160

Part No ADSP-21061KSZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Commercial Grade SHARC DSP Microcomputer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Synchronous Serial Port (SSP)
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-MQFP-EP (32x32)
Win Source Part Number 1142156-ADSP-21061KSZ-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP21061
Introduction Date October 27, 1997
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21061KSZ-160 CAD Model

Description

ADSP-21061KSZ-160: High-Performance Digital Signal Processor

The ADSP-21061KSZ-160 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the SHARC® family, which is well-known for its high computational power and efficiency in handling complex signal processing tasks. The ADSP-21061KSZ-160 is designed to deliver superior performance for a wide array of applications, including audio processing, medical imaging, industrial control systems, and more.

With a 32-bit architecture and a clock speed of 160 MHz, the ADSP-21061KSZ-160 offers designers the speed and precision required for demanding signal processing operations. It features a large on-chip memory, which includes 512 KB of RAM, allowing for efficient data handling and storage. The integrated memory, coupled with its advanced processing capabilities, ensures minimal latency and maximizes throughput for real-time applications.

The DSP is equipped with a host of peripherals and interfaces, including serial ports, parallel ports, and link ports, which provide excellent connectivity options. These interfaces facilitate easy communication with other devices and systems, making the ADSP-21061KSZ-160 a versatile component in a multi-device setup.

One of the key advantages of the ADSP-21061KSZ-160 is its floating-point processing unit. This feature allows for precise calculations and robust performance, particularly in applications that require high dynamic range and accuracy. The DSP's floating-point capability is essential for applications such as 3D graphics rendering, complex mathematical algorithms, and high-fidelity audio processing.

Furthermore, the ADSP-21061KSZ-160 supports a variety of development tools provided by Analog Devices Inc., which include software development kits, emulators, and evaluation boards. These tools are designed to streamline the development process, enabling engineers to bring their products to market faster and with greater confidence in their system's performance.

In summary, the ADSP-21061KSZ-160 from Analog Devices Inc. is a powerful and versatile DSP that provides an optimal solution for developers looking to implement advanced signal processing capabilities in their products. Its combination of speed, precision, and connectivity makes it an excellent choice for a multitude of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $931.3433 $931.3433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess