EN
  • EN
  • DE
  • IT

ADSP-21261SKBCZ150

Part No ADSP-21261SKBCZ150
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 150MHZ 136CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 150MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 077835-ADSP-21261SKBCZ150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21261SKBCZ150 CAD Model

Description

Product Overview: ADSP-21261SKBCZ150 from Analog Devices Inc.

The ADSP-21261SKBCZ150 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This DSP is a member of the SHARC® processor family, which is renowned for its exceptional computational power and efficiency in processing audio, video, and voice signals. The SHARC processor integrates a 32-bit/40-bit floating-point processor core with large on-chip SRAM, making it an ideal solution for applications requiring high precision and dynamic range.

With a core clock speed of 150 MHz, the ADSP-21261SKBCZ150 delivers a remarkable level of performance for demanding signal processing tasks. The processor features 2 MB of on-chip memory, which includes both program and data cache, allowing for efficient real-time processing capabilities. This on-chip memory is complemented by an external memory interface that supports glueless connection to a variety of memory types, further expanding the system's flexibility and storage capacity.

The ADSP-21261SKBCZ150 is designed with flexibility in mind, offering a host of peripheral interfaces including serial ports, a parallel peripheral interface, and link ports. These interfaces enable seamless communication with other devices and systems, making the processor a versatile choice for a broad range of applications. Additionally, the processor supports a host of instruction set features such as SIMD (Single Instruction, Multiple Data) extensions, which enhance parallel processing capabilities.

This DSP is housed in a 176-lead CSPBGA (Chip Scale Package Ball Grid Array) package, which ensures a compact footprint and reliable connectivity. It operates over an industrial temperature range, making it suitable for use in harsh environments where reliability and performance are paramount.

The ADSP-21261SKBCZ150 is an excellent choice for designers and engineers looking to integrate advanced signal processing into their applications. Whether it's for audio processing, industrial control, medical imaging, or communications, this processor from Analog Devices Inc. offers the power and precision needed to meet the most challenging requirements.

You May Also Be Interested in

Texas Instruments
DSP WIRELESS CELLULAR
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
ON Semiconductor
CD-DSP
Lowest to $5.6245
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
ON Semiconductor
COMPACT DISK IC
Need more? Email Us
Analog Devices Inc.
16 BIT DSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8956 $97.7912
3+ $40.1194 $120.3582
5+ $38.8657 $194.3285
6+ $37.6120 $225.6720
8+ $36.3582 $290.8656
11+ $32.5970 $358.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess