EN
  • EN
  • DE

ADSP-21487KSWZ-4B

Part No ADSP-21487KSWZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor / DSP Floating-Point 32bit/64bit 400MHz 176-Pin LQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173503-ADSP-21487KSWZ-4B
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21487
Introduction Date August 26, 2009
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADSP-21487KSWZ-4B CAD Model

Description

The ADSP-21487KSWZ-4B is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the SHARC family, which is well-known for its exceptional computational power and efficiency, making it an ideal choice for a wide range of audio, video, and signal processing applications.

Key Features

  • Processing Power: The ADSP-21487KSWZ-4B boasts a 32-bit, single-instruction, multiple-data (SIMD) architecture that allows for high throughput and efficient data handling.
  • Clock Speed: With a clock speed of up to 400 MHz, this DSP can perform up to 2400 MFLOPS (million floating-point operations per second), making it suitable for demanding processing tasks.
  • On-Chip Memory: It includes 5 MB of on-chip memory, which allows for rapid access to data and instructions, reducing latency and improving overall system performance.
  • Peripheral Set: The device features a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, which facilitate easy communication with other devices and systems.
  • Power Efficiency: The SHARC processor is designed for power-sensitive applications, offering features such as dynamic power-down and various sleep modes to conserve energy.

Applications

The ADSP-21487KSWZ-4B is versatile and can be used in various applications, including:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Medical imaging systems
  • Instrumentation and control
  • Industrial automation systems

Package and Availability

This DSP is available in a 100-lead LQFP (Low Profile Quad Flat Package) that is designed for surface mounting on printed circuit boards. The ADSP-21487KSWZ-4B is part of Analog Devices' commitment to providing long-term product availability, ensuring support for extended-lifecycle applications.

With its robust feature set, the ADSP-21487KSWZ-4B from Analog Devices Inc. stands out as a powerful and efficient solution for advanced digital signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2741 $72.2741
2+ $59.3023 $118.6046
4+ $57.4485 $229.7940
5+ $55.5959 $277.9795
6+ $53.7422 $322.4532
8+ $48.1831 $385.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess