EN
  • EN
  • DE

ADSP-21569KBCZ10

Part No ADSP-21569KBCZ10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 1000 MHZ SHARC WITH DDR IN A BGA  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Type Fixed/Floating Point
Interface CAN, I²C, SPI, SPORT, UART/USART
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.625MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-21569
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -2735-ADSP-21569KBCZ10,505-ADSP-21569KBCZ10,505-ADSP-21569KBCZ10TR-ND
Standard Package 1
Win Source Part Number 965725-ADSP-21569KBCZ10
Ultra Librarian 3D Model Ultra Librarian ADSP-21569KBCZ10 CAD Model

Description

ADSP-21569KBCZ10 Product Image

The ADSP-21569KBCZ10 is a cutting-edge digital signal processor (DSP) from the esteemed manufacturer, Analog Devices Inc. This powerhouse of a processor is specifically designed to cater to a wide range of applications that demand high performance, including audio processing, industrial control, and instrumentation, as well as sophisticated image and video processing tasks.

At the core of the ADSP-21569KBCZ10 is Analog Devices' innovative SHARC technology, which provides a perfect blend of high computational power with the flexibility of a microprocessor. This DSP is well-suited for applications that require floating-point precision and advanced signal processing capabilities.

Key Features:

  • High Performance: With its core running at up to 10 MHz, the ADSP-21569KBCZ10 delivers exceptional speed and processing power, making it ideal for time-sensitive applications.
  • Memory: The device comes with an integrated L1 and L2 cache system, reducing latency and improving overall system performance. It also supports a variety of external memory interfaces.
  • Peripheral Set: A comprehensive set of peripherals, including SPI, UART, CAN, and Gigabit Ethernet, ensures versatile connectivity and simplifies system integration.
  • Power Efficiency: Despite its high performance, the ADSP-21569KBCZ10 is designed for power-sensitive applications, providing an optimal balance between speed and power consumption.

The ADSP-21569KBCZ10 is not just a DSP; it's a complete system solution. With its dual-core architecture, developers can run complex algorithms in parallel, significantly reducing the time to market for their products. Moreover, it is supported by Analog Devices' crosscore development tools, which include compilers, debuggers, and emulators, to streamline the development process.

Whether you're developing advanced audio equipment, automotive systems, or next-generation industrial applications, the ADSP-21569KBCZ10 by Analog Devices Inc. offers the performance, integration, and reliability you need to deliver cutting-edge solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7415 $73.4830
4+ $30.1469 $120.5876
6+ $29.2048 $175.2288
8+ $28.2627 $226.1016
10+ $27.3206 $273.2060
13+ $24.4944 $318.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,273 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess