EN
  • EN
  • DE

ADSP-21587KBCZ-4B

Part No ADSP-21587KBCZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2XSHARC DUALDDR,HPCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 529-LFBGA, CSPBGA
Case / Package 529-CSPBGA (19x19)
Family Name ADSP-21587
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860494-ADSP-21587KBCZ-4B
Ultra Librarian 3D Model Ultra Librarian ADSP-21587KBCZ-4B CAD Model

Description

The ADSP-21587KBCZ-4B is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to the demanding requirements of modern embedded processing applications. This processor is part of the ADSP-2158x series, which is known for its exceptional computational power, energy efficiency, and integration features.

Key Features:

  • Architectural Excellence: The ADSP-21587KBCZ-4B is built on a 32-bit, dual-core, fixed-point DSP architecture, providing a perfect blend of performance and power efficiency. Each core can operate at high clock speeds, enabling the processor to handle complex algorithms and multiple tasks simultaneously with ease.
  • Memory and Storage: It comes equipped with an ample amount of on-chip memory, including L1 and L2 caches, to ensure smooth data flow and reduce latency. The external memory interface supports a variety of memory types, allowing for flexible system design and expansion possibilities.
  • On-Chip Peripherals: A wide range of integrated peripherals are available, such as high-speed serial ports, parallel ports, timers, and more. These peripherals facilitate easy connectivity and reduce the need for additional external components, thus saving space and cost.
  • Signal Processing Power: With its optimized instruction set, the ADSP-21587KBCZ-4B excels in signal processing tasks. It is ideal for applications that require fast Fourier transforms (FFTs), digital filtering, and audio and video processing.
  • Energy Efficiency: The processor is designed with power management features that enable reduced power consumption without compromising performance, making it suitable for portable and power-sensitive applications.
  • Robust Design: Encased in a 256-ball CSP_BGA package, the ADSP-21587KBCZ-4B is designed for robust operation in a wide range of industrial temperatures, ensuring reliability in harsh environments.

Applications:

The ADSP-21587KBCZ-4B is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Infotainment
  • Home Theater Systems
  • Professional Audio Equipment
  • Medical Imaging
  • Instrumentation and Measurement Devices

With its advanced features and capabilities, the ADSP-21587KBCZ-4B from Analog Devices Inc. is an excellent choice for developers looking to push the boundaries of what's possible in digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.8355 $113.6710
3+ $46.6343 $139.9029
4+ $45.1771 $180.7084
6+ $43.7197 $262.3182
7+ $42.2624 $295.8368
10+ $37.8904 $378.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess