The ADSP-2186MKST-300X is a high-performance digital signal processing (DSP) integrated circuit from Analog Devices Inc., designed to meet the rigorous demands of signal processing applications. This product is part of the ADSP-218x family, which is well-known for its exceptional computational speed, flexibility, and power efficiency.
Key Features
- High-Speed Processing: With a core processing speed of 300 MHz, the ADSP-2186MKST-300X is capable of executing up to 300 million instructions per second (MIPS), providing the computational power necessary for complex algorithms and real-time processing tasks.
- On-Chip Memory: It includes integrated on-chip memory, which comprises of 16K words of RAM and 48K words of ROM, enabling rapid access to frequently used data and code.
- Peripheral Support: A comprehensive set of peripherals enhances the functionality of the DSP, including serial ports, parallel ports, and timer/counters, facilitating easy interfacing with other devices and systems.
- Dynamic Power Management: The power management features allow for reduced power consumption during lower processing demands, making the ADSP-2186MKST-300X suitable for power-sensitive applications.
Applications
The ADSP-2186MKST-300X is versatile and can be used in a wide range of applications, including:
- Audio and video processing
- Telecommunications
- Automotive electronics
- Industrial control systems
- Medical imaging
Technical Specifications
Attribute
Value
Core Processor
DSP
Core Size
16-Bit
Speed
300MHz
On-Chip RAM
16K words
On-Chip ROM
48K words
Operating Temperature
-40°C ~ 85°C (TA)
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The ADSP-2186MKST-300X is manufactured with stringent quality control processes and is designed for reliability in demanding environments, ensuring consistent performance and longevity.