EN
  • EN
  • DE

ADSP-2187NKSTZ-320

Part No ADSP-2187NKSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768210-ADSP-2187NKSTZ-320
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2187N
Introduction Date August 15, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-2187NKSTZ-320 CAD Model

Description

ADSP-2187NKSTZ-320 DSP Chip

The ADSP-2187NKSTZ-320 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to cater to high-speed numerical processing requirements. This DSP is part of the ADSP-218x family, which is renowned for its exceptional performance and flexibility in handling complex algorithms and signal processing tasks.

Key Features:

  • High Clock Speed: The ADSP-2187NKSTZ-320 operates at a clock speed of 320 MHz, enabling rapid processing and throughput for demanding applications.
  • Memory Architecture: It features a large on-chip memory, including 16k x 24-bit words of PM RAM and 16k x 16-bit words of DM RAM, which helps in achieving high performance in data-intensive tasks.
  • Peripheral Support: This DSP chip includes a variety of peripherals such as timers, serial ports, and parallel ports, providing versatile interfacing options.
  • Instruction Set: The processor boasts a rich instruction set optimized for digital signal processing with parallel computation capabilities.
  • Power Efficiency: Despite its high performance, the ADSP-2187NKSTZ-320 is designed for power efficiency, making it suitable for portable and power-sensitive applications.

Applications:

The ADSP-2187NKSTZ-320 is ideal for a wide range of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation
  • Automotive electronics
  • Industrial control systems

Technical Specifications:

Parameter Value
Clock Speed 320 MHz
On-Chip RAM 16k x 24-bit PM RAM, 16k x 16-bit DM RAM
Operating Temperature -40°C to +85°C
Package LQFP-100

The ADSP-2187NKSTZ-320 by Analog Devices Inc. is a remarkable DSP that delivers high-speed digital signal processing capabilities required for cutting-edge applications. Its robust architecture and comprehensive feature set make it an excellent choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess