EN
  • EN
  • DE

ADSP-2188NKST-320

Part No ADSP-2188NKST-320
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DSP Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.analog.com
Win Source Part Number 1142236-ADSP-2188NKST-320
Manufacturer Analog Devices Inc.
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian ADSP-2188NKST-320 CAD Model

Description

Product Overview: ADSP-2188NKST-320 by Analog Devices Inc.

The ADSP-2188NKST-320 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This product is a part of the ADSP-218x family, which is known for its exceptional processing power and flexibility, making it an ideal choice for a broad range of signal processing applications.

Key Features:

  • High-Speed Processing: With a core processing speed of 320 MHz, the ADSP-2188NKST-320 offers rapid data handling capabilities, ensuring efficient operation in time-critical applications.
  • On-Chip Memory: It comes equipped with on-chip memory, including both RAM and ROM, which facilitates quick access to data and instructions, enhancing overall system performance.
  • Peripheral Support: The DSP boasts a range of peripherals, including timers, serial ports, and a host interface, providing versatile connectivity options for various system requirements.
  • Energy Efficient: Designed with power efficiency in mind, this DSP is optimal for applications where power consumption is a critical factor, without compromising on performance.
  • Flexible Instruction Set: The processor features a rich instruction set that supports a wide array of operations, including multiply-accumulate (MAC), bit-manipulation, and parallel arithmetic/logic operations, making it highly adaptable to complex algorithms.

Applications:

The ADSP-2188NKST-320 is suitable for an extensive range of applications. Its robust architecture makes it perfect for:

  • Audio and video processing
  • Telecommunications
  • Industrial control systems
  • Medical imaging
  • Automotive electronics

Reliability and Support:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADSP-2188NKST-320 is built to meet high standards, ensuring long-term performance in demanding environments. In addition, Analog Devices provides comprehensive technical support, including detailed documentation, application notes, and reference designs to assist in the development and deployment of solutions using the ADSP-2188NKST-320.

Whether you are designing a sophisticated audio system, an advanced communication interface, or a precise control mechanism, the ADSP-2188NKST-320 by Analog Devices Inc. offers the power, efficiency, and versatility needed to create a superior product.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6667 $102.6667
2+ $99.4584 $198.9168
3+ $96.2501 $288.7503
4+ $93.0417 $372.1668
5+ $83.4168 $417.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess