EN
  • EN
  • DE
  • IT

ADSP-BF533SBB500

Part No ADSP-BF533SBB500
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 500MHZ 169-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 500MHz
Non-Volatile Memory ROM (1kB)
On-Chip RAM 148kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 169-BBGA
Supplier Device Package 169-PBGA (19x19)
Base Product Number ADSP-BF533
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559570-ADSP-BF533SBB500
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBB500 CAD Model

Description

ADSP-BF533SBB500: High-Performance Digital Signal Processor

The ADSP-BF533SBB500 is a remarkable digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This product is a part of the Blackfin family of processors, which are known for their high performance and flexibility. The ADSP-BF533SBB500 is specifically designed to meet the rigorous demands of embedded audio, video, and communications applications.

At the heart of the ADSP-BF533SBB500 is a powerful core that operates at a frequency of 500MHz, enabling high-speed signal processing capabilities that are essential for real-time applications. With its 32-bit microprocessor-like programming model, this DSP offers an easy-to-use instruction set and can handle both control and signal processing tasks, making it a versatile choice for a wide range of applications.

This DSP boasts a large on-chip memory, including 148KB of on-chip RAM, which is divided into 132KB of instruction and 16KB of data SRAM. Additionally, it supports external memory interfaces for both SDRAM and asynchronous memory, allowing for flexible system design and the ability to handle complex algorithms and data structures.

The ADSP-BF533SBB500 is equipped with a host of peripherals that enhance its connectivity and I/O capabilities. These include two dual-channel DMA controllers, a UART port, SPI and SPORT interfaces, a real-time clock, a watchdog timer, and general-purpose I/O pins. These features make it an ideal choice for interfacing with a variety of external devices and for building scalable systems.

For designers concerned with power efficiency, the ADSP-BF533SBB500 offers several power management options, including a dynamic power management feature that allows for the adjustment of both voltage and frequency on the fly. This helps to minimize power consumption without compromising performance.

With its combination of performance, integration, and power efficiency, the ADSP-BF533SBB500 from Analog Devices Inc. stands out as a robust solution for developers looking to push the boundaries of digital signal processing in their products.

For detailed specifications, sample applications, and additional resources, developers are encouraged to consult the comprehensive datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $6.2562

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3476 $90.6952
4+ $37.2083 $148.8332
5+ $36.0452 $180.2260
7+ $34.8822 $244.1754
9+ $33.7202 $303.4818
12+ $30.2321 $362.7852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess