EN
  • EN
  • DE
  • IT

LP2988AIM-3.3/NOPB

Part No LP2988AIM-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056320-LP2988AIM-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2988AIM-3.3/NOPB CAD Model

Description

Product Overview: LP2988AIM-3.3/NOPB

The LP2988AIM-3.3/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and precise 3.3V output. This component is an ideal power management solution for a wide range of applications, including battery-powered devices, portable electronics, and microprocessor systems that require a low voltage supply with minimal power loss.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, making it suitable for powering 3.3V logic and mixed-signal devices.
  • High Accuracy: Offers an impressive output voltage accuracy of ±0.5%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to maintain output regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Current Limit Protection: Features built-in current limiting and thermal shutdown to protect the device and the load from damage due to overcurrent or excessive temperature conditions.
  • Noise Reduction: A noise bypass pin is available to reduce the output noise, making it an excellent choice for RF and precision analog applications.
  • Stable with Low ESR Capacitors: Stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.

Applications

The LP2988AIM-3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies
  • Consumer electronics

Package and Quality

The regulator is available in a robust 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is easy to integrate into a wide range of electronic assemblies. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products. Additionally, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions.

With its precise voltage regulation, low dropout, and robust protection features, the LP2988AIM-3.3/NOPB from Texas Instruments stands out as a high-quality power management solution for designers and engineers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess