EN
  • EN
  • DE
  • IT

ADSP-BF549BBCZ-5A

Part No ADSP-BF549BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description The ADSP-BF549 processors were specifically designed to meet the needs of convergent automotive multimedia...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 976000-ADSP-BF549BBCZ-5A
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-BF549BBCZ-5A CAD Model

Description

ADSP-BF549BBCZ-5A: High-Performance Digital Signal Processor

The ADSP-BF549BBCZ-5A is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding requirements of embedded processing applications. As part of the Blackfin family of processors, this DSP combines a dual-MAC state-of-the-art signal processing engine, the flexibility of a general-purpose processor, and the expansiveness of a rich peripheral set to offer an ideal solution for a wide range of applications.

With its high clock speed of 533 MHz, the ADSP-BF549BBCZ-5A is capable of delivering up to 1066 MMACS of processing power, making it suitable for high-performance audio, video, and voice applications. It is also well-suited for industrial control, medical imaging, automotive systems, and many other embedded systems that require robust processing capabilities.

The processor features a large on-chip memory, including 148KB of on-chip memory, which can be configured as L1 cache or directly accessed SRAM, and 132KB of L2 RAM, which can also be configured as cache or SRAM. This on-chip memory is complemented by an external memory interface that supports a wide range of storage options, ensuring that designers have the flexibility to choose the best memory solution for their specific application.

The ADSP-BF549BBCZ-5A includes a rich set of peripherals, such as Ethernet MAC, USB 2.0 On-The-Go, CAN 2.0B, SPI, UART, TWI (I2C compatible), SPORT (synchronous serial port), and PPI (parallel peripheral interface). These interfaces facilitate easy integration into a system design and allow for the connection of a variety of external devices.

To ease development and reduce time-to-market, the ADSP-BF549BBCZ-5A is supported by Analog Devices' integrated development and debugging environment, CrossCore Embedded Studio, as well as a wide range of software modules, drivers, and middleware. This robust ecosystem of tools and software helps to streamline the design process, allowing engineers to focus on innovation and product differentiation.

In summary, the ADSP-BF549BBCZ-5A from Analog Devices Inc. is a powerful and versatile DSP that offers an optimal balance of performance, power efficiency, and peripheral integration, making it an excellent choice for designers looking to push the boundaries of embedded processing.

You May Also Be Interested in

Panjit
SOT-23, SKY / Diode Schottky 30 V 200mA Surface Mount SOT-23
Lowest to $0.0206
Infineon Technologies
DIODE GEN PURP 80V 200MA TSLP-2 / Diode Standard 80 V 200mA (DC) Surface Mount PG-TSLP-2-1
Need more? Email Us
NXP / Nexperia
NOW NEXPERIA BAS70-07V - RECTIFI / Diode Array 2 Independent Schottky 70 V 70mA (DC) Surface Mount SOT-563, SOT-666
Lowest to $2.6611
Diodes Incorporated
Need more? Email Us
Nexperia USA Inc.
Diode Switching 100V 0.215A 2-Pin DFN T/R
Lowest to $0.0142
Rohm Semiconductor
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 100V 250MA SOD523 / Diode Standard 100 V 250mA (DC) Surface Mount SOD-523
Lowest to $0.0147
Panjit
Si-diode 0, 20A 250V Minimelf
Lowest to $0.0329
Infineon Technologies
DIODE ARRAY GP 80V 200MA SC75 / Diode Array 1 Pair Common Anode Standard 80 V 200mA (DC) Surface Mount SC-75, SOT-416
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9905 $89.9905
2+ $87.1783 $174.3566
3+ $84.3660 $253.0980
4+ $81.5537 $326.2148
6+ $73.1168 $438.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess