EN
  • EN
  • DE

BAS70-07V,115

Part No BAS70-07V,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description NOW NEXPERIA BAS70-07V - RECTIFI  /  Diode Array 2 Independent Schottky 70 V 70mA (DC) Surface Mount SOT-563, SOT-666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr NXP Semiconductors
Package Bulk
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 10 µA @ 70 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-666
HTSUS 0000.00.0000
Other Names 2156-BAS70-07V,115,NEXNEXBAS70-07V,115
Standard Package 1
Win Source Part Number 960954-BAS70-07V,115
Ultra Librarian 3D Model Ultra Librarian BAS70-07V,115 CAD Model

Description

Product Overview: BAS70-07V,115

The BAS70-07V,115 is a high-performance Schottky barrier diode designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This diode is engineered to provide fast switching capabilities and low forward voltage drop, making it an ideal choice for a variety of applications that demand efficiency and reliability.

Key Features

  • Low Forward Voltage: The BAS70-07V,115 boasts a very low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • High Switching Speed: With its fast switching action, this diode is suitable for high-frequency applications, ensuring quick response times and improved performance.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications and allows for easy integration into various circuit designs.
  • Low Capacitance: The diode's low junction capacitance is beneficial for high-speed switching and RF applications, where maintaining signal integrity is crucial.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the BAS70-07V,115 is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the BAS70-07V,115 makes it suitable for a broad range of applications. It is commonly used in:

  • High-speed switching circuits
  • Voltage clamping applications
  • Protection circuits
  • Logic systems
  • Portable devices
  • Power management solutions

Product Specifications

The BAS70-07V,115 operates with a reverse voltage of up to 70V and a forward current of 70 mA. Its power dissipation is rated at 250 mW, which contributes to its robust performance in demanding environments. The operating temperature range of -65°C to +125°C ensures stability across various thermal conditions.

In summary, the BAS70-07V,115 from NXP Semiconductors is a superior choice for designers looking for a Schottky barrier diode that provides efficient, high-speed performance without compromising on power consumption or space.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,680 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess