EN
  • EN
  • DE
  • IT

ADSP-TS101SAB1Z100

Part No ADSP-TS101SAB1Z100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description TigerSHARC Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TigerSHARC
Packaging Tray
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 625-BBGA
Manufacturer Package 625-PBGA (27x27)
Win Source Part Number 1142293-ADSP-TS101SAB1Z100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB1Z100 CAD Model

Description

Analog Devices ADSP-TS101SAB1Z100: High-Performance DSP

The ADSP-TS101SAB1Z100 is a cutting-edge digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. Engineered to deliver exceptional performance and efficiency, this DSP is an ideal choice for demanding applications that require high-speed data processing and precise signal manipulation.

Key Features:

  • High Processing Power: The ADSP-TS101SAB1Z100 boasts a high-performance core with a clock speed that can handle complex algorithms and processes at lightning speeds, making it suitable for real-time applications.
  • Large On-chip Memory: Equipped with a generous amount of on-chip memory, this DSP allows for efficient data storage and quick access to frequently used instructions and data, leading to smoother and faster operation.
  • Advanced I/O Capabilities: With a range of input/output options, this processor is designed to interface with a variety of peripherals and external devices, ensuring versatile connectivity for a multitude of applications.
  • Low Power Consumption: Despite its robust performance, the ADSP-TS101SAB1Z100 is designed to be power-efficient, which is crucial for portable and battery-operated devices where energy conservation is paramount.
  • Reliability: Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-TS101SAB1Z100 is no exception. It is built to meet the high standards expected in professional and industrial environments.

Applications:

The versatility of the ADSP-TS101SAB1Z100 makes it suitable for a wide range of applications, including but not limited to:

  • Advanced audio and video processing
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging devices
  • Aerospace and defense systems

Technical Specifications:

The ADSP-TS101SAB1Z100 is designed with technical specifications that ensure it meets the needs of the most performance-hungry applications. It features a high clock frequency, extensive memory options, and various peripheral interfaces to facilitate seamless integration into complex systems.

Overall, the ADSP-TS101SAB1Z100 from Analog Devices Inc. is a powerful DSP that offers a blend of performance, efficiency, and reliability, making it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
3.3V 16BIT DSP
Lowest to $6.0049
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
16 BIT DSP
Need more? Email Us
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Analog Devices Inc.
IC DSP CTLR 16BIT 208CSPBGA
Need more? Email Us
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
ON Semiconductor
CD-DSP
Lowest to $7.3554
Analog Devices Inc.
IC DSP CTLR 16BIT 160CSPBGA
Lowest to $52.5524
Asahi Kasei Microsystems
IC DSP AUDIO MULTI-CH CODEC LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $394.7750 $394.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess