EN
  • EN
  • DE

ADT7470ARQZ-REEL7

Part No ADT7470ARQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP FAN CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type External
Sensing Temperature External Sensor
Topology ADC, Comparator, Fan Speed Control, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 009440-ADT7470ARQZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7470ARQZ-REEL7 CAD Model

Description

ADT7470ARQZ-REEL7 - Temperature Sensor IC from Analog Devices Inc.

The ADT7470ARQZ-REEL7 is a sophisticated temperature sensor and fan controller IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to provide precise temperature monitoring and fan speed control in complex electronic systems, ensuring optimal thermal management and system reliability.

Key Features

  • Multiple Temperature Sensor Inputs: The device is capable of monitoring several temperature zones, providing comprehensive thermal data for various components within a system.
  • Integrated Fan Speed Controller: With built-in PWM (Pulse Width Modulation) outputs, the ADT7470ARQZ-REEL7 can control the speed of up to four fans, allowing for dynamic cooling adjustments based on temperature readings.
  • Programmable Temperature Zones: Users can set thresholds for different temperature zones, which enables the device to respond with predefined cooling strategies when those thresholds are exceeded.
  • I²C/SMBus Interface: The device communicates with the host system via an I²C or SMBus interface, providing a straightforward integration with a wide range of microcontrollers and processors.
  • High Accuracy: The ADT7470ARQZ-REEL7 is known for its high accuracy in temperature sensing, which is crucial for maintaining the performance and longevity of sensitive electronic components.

Applications

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunication Systems
  • Industrial and Automotive Systems

Package and Availability

The ADT7470ARQZ-REEL7 comes in a compact, surface-mount QSOP package, which is suitable for space-constrained applications. The "REEL7" designation indicates that this product is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, making it an ideal choice for mass production environments.

As a product of Analog Devices Inc., the ADT7470ARQZ-REEL7 benefits from the company's commitment to quality and reliability, ensuring that it meets the rigorous demands of professional-grade electronics. Whether in personal computing, industrial applications, or data center management, this temperature sensor and fan controller IC stands out as a versatile solution for advanced thermal management.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess