EN
  • EN
  • DE

ADT7518ARQZ

Part No ADT7518ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP QD ADC/DAC 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type I2C, MICROWIRE, QSPI, SPI
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 198877-ADT7518ARQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7518ARQZ CAD Model

Description

ADT7518ARQZ Temperature Sensor and Quad Voltage Output DAC from Analog Devices Inc.

The ADT7518ARQZ is a sophisticated multi-function sensor and converter component designed by Analog Devices Inc. This integrated circuit (IC) offers a unique combination of a temperature sensor and a quad voltage output digital-to-analog converter (DAC) in a single package, making it an ideal choice for a broad range of applications that require precise temperature monitoring and control of multiple analog voltages.

Key Features:

  • Integrated Temperature Sensor: The on-chip temperature sensor provides high-accuracy temperature readings, which is essential for systems that require reliable temperature monitoring, such as industrial control systems and environmental monitoring equipment.
  • Quad Voltage Output DAC: With four 12-bit DACs, the ADT7518ARQZ can output four different analog voltage levels that can be programmed via a serial interface. This feature is particularly useful for calibrating and controlling multiple analog circuits or devices simultaneously.
  • Serial Interface: The device supports both SPI and I2C interfaces, offering flexibility in communication with microcontrollers or other digital systems.
  • Programmable Output Range: The DAC outputs are programmable, allowing for customization of the output voltage range to meet specific application requirements.
  • Compact Package: Housed in a 16-lead QSOP package, the ADT7518ARQZ is compact and suitable for space-constrained applications.

Applications:

The ADT7518ARQZ is versatile and can be used in a variety of applications, including:

  • Industrial and Process Control
  • Data Acquisition Systems
  • Environmental Monitoring
  • Medical and Healthcare Equipment
  • Automotive Systems
  • Telecommunications Infrastructure

As a product of Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the ADT7518ARQZ is built with precision and reliability in mind. It provides designers with a compact, efficient solution for managing temperature sensing and analog voltage control tasks within their systems. By integrating multiple functionalities into a single IC, the ADT7518ARQZ helps to reduce system complexity, save space, and potentially lower overall system costs.

You May Also Be Interested in

Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Multicomp
Insulating Kit
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5320 $67.6600
11+ $11.1042 $122.1462
17+ $10.7565 $182.8605
23+ $10.4100 $239.4300
29+ $10.0624 $291.8096
39+ $9.0217 $351.8463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess