EN
  • EN
  • DE

ADT7519ARQZ

Part No ADT7519ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description SPI-/I2C-Compatible, Temperature Sensor,4-Channel ADC and Quad Voltage Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±3°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type I2C, MICROWIRE, QSPI, SPI
Output Alarm No
Output Fan No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 120°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142349-ADT7519ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADT7519
Introduction Date July 01, 2003
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADT7519ARQZ CAD Model

Description

Analog Devices Inc. ADT7519ARQZ Temperature Sensor and Quad DAC

The ADT7519ARQZ is a sophisticated integrated circuit from Analog Devices Inc., designed to provide a comprehensive solution for temperature sensing and control applications. This high-precision device combines a temperature sensor with a quad 10-bit digital-to-analog converter (DAC) in a compact 16-lead QSOP package, making it an ideal choice for a wide range of applications, including industrial control systems, computer thermal management, and environmental monitoring.

Key Features:

  • Integrated Temperature Sensor: The onboard temperature sensor offers high accuracy with a resolution of 0.25°C and a temperature range of -40°C to +120°C, providing reliable measurements for critical applications.
  • Quad DAC Channels: Four 10-bit DAC channels enable precise control of external devices, such as setting the temperature thresholds for cooling fans or heating elements, ensuring optimal performance and energy efficiency.
  • Flexible Interface: The ADT7519ARQZ supports both I²C and SPI communication protocols, allowing for easy integration into existing systems with minimal additional components.
  • Programmable Configuration: Users can configure the ADT7519ARQZ through its digital interface to set alarm thresholds, DAC output ranges, and operating modes, tailoring the device to specific application needs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates on a supply voltage range of 2.7V to 5.5V and features a low-power standby mode to conserve energy when not in active use.

Applications:

  • Industrial Control Systems
  • Computer Thermal Management
  • Environmental Monitoring
  • Telecommunications Equipment
  • Portable Battery-Powered Devices

The ADT7519ARQZ from Analog Devices Inc. is a versatile and reliable choice for designers looking to implement temperature sensing and control in their systems. Its combination of precision, flexibility, and low power consumption makes it an essential component in applications where accurate temperature readings and fine-grained control are paramount.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7919 $61.5433
17+ $7.2141 $122.6397
25+ $6.9878 $174.6950
35+ $6.7625 $236.6875
45+ $6.5373 $294.1785
60+ $5.8616 $351.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess