EN
  • EN
  • DE

TMP513AIRSAT

Part No TMP513AIRSAT
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP SNSR TRIPL REMOTE 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor), Watchdog
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5°C Local(Max), ±5°C Remote(Max)
Topology ADC, Multiplexer, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1110077-TMP513AIRSAT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP513AIRSAT CAD Model

Description

The TMP513AIRSAT is a state-of-the-art temperature sensor and system monitor from Texas Instruments, designed to provide precise temperature readings and system health monitoring. This sophisticated device is a perfect solution for various applications that require accurate temperature measurements and monitoring of multiple power supply voltages.

Key Features:

  • Integrated Temperature Sensor: The TMP513AIRSAT comes with a built-in temperature sensor that ensures high accuracy and resolution, making it ideal for critical applications where temperature monitoring is essential.
  • System Monitoring Capabilities: With the ability to monitor up to three system voltages simultaneously, this device is perfect for managing and safeguarding sensitive electronic systems.
  • High Precision: Texas Instruments ensures that the TMP513AIRSAT provides precise measurements with minimal error, enabling reliable performance in a variety of conditions.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for use in environments with fluctuating temperatures.
  • Programmable Alert Features: The TMP513AIRSAT includes programmable alert and overtemperature shutdown features, which help in preventing damage to your system by providing timely notifications.

Applications:

The TMP513AIRSAT is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Networking Equipment

Technical Specifications:

Parameter Value
Temperature Range -40°C to +125°C
Voltage Monitoring Channels 3
Accuracy ±1°C (max)
Interface I²C/SMBus

With its robust design and advanced features, the TMP513AIRSAT from Texas Instruments stands out as a reliable component for temperature sensing and system monitoring tasks, ensuring your systems operate within safe parameters and with optimal performance.

You May Also Be Interested in

Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6514 $51.1654
27+ $3.8166 $103.0482
41+ $3.6973 $151.5893
56+ $3.5780 $200.3680
73+ $3.4588 $252.4924
97+ $3.1010 $300.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess