EN
  • EN
  • DE

ADUC7033BSTZ-88

Part No ADUC7033BSTZ-88
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20.48MHz
Number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Data RAM Size 1.5K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 3x16b
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 009453-ADUC7033BSTZ-88
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7033BSTZ-88 CAD Model

Description

Analog Devices ADUC7033BSTZ-88 Microcontroller

The ADUC7033BSTZ-88 is a high-performance microcontroller unit (MCU) produced by Analog Devices Inc., a well-known leader in the semiconductor industry. This microcontroller is designed to offer an optimal solution for complex control applications, especially where low power consumption and advanced analog features are critical.

At the heart of the ADUC7033BSTZ-88 is a 16-bit/32-bit ARM7TDMI core that provides a perfect balance between processing power and energy efficiency. This enables the device to handle demanding tasks while maintaining low power usage, making it ideal for battery-powered or energy-sensitive applications. The MCU operates at a maximum frequency of 41.78 MHz, delivering robust performance for a variety of tasks.

The ADUC7033BSTZ-88 comes with a rich set of analog peripherals, which include a 12-bit analog-to-digital converter (ADC) with up to 8 channels, enabling precise measurement of analog signals. Additionally, the device features a 12-bit digital-to-analog converter (DAC) for accurate analog output capabilities. These advanced analog features make the microcontroller well-suited for applications such as industrial control systems, sensor interfacing, and signal conditioning.

With 62KB of non-volatile Flash/EE memory and 4KB of SRAM, the ADUC7033BSTZ-88 provides ample space for code storage and efficient data management. This generous memory allocation allows developers to implement complex algorithms and store substantial data without the need for external memory components.

The robust I/O capabilities of the ADUC7033BSTZ-88 include a variety of communication interfaces, such as UART, I2C, and SPI, ensuring flexible connectivity options for peripheral devices. This makes it easy to integrate the MCU into a larger system and communicate with other components seamlessly.

Encased in a compact 48-lead LQFP package, the ADUC7033BSTZ-88 is designed to fit into space-constrained applications while providing ample functionality. Its extended temperature range ensures reliable operation in diverse environments, further enhancing its suitability for industrial and outdoor applications.

Overall, the ADUC7033BSTZ-88 from Analog Devices Inc. is a powerful and versatile microcontroller that offers an excellent combination of processing power, analog functionality, and low power consumption, making it a top choice for engineers and designers working on advanced control and monitoring systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6205 $66.4820
9+ $13.6371 $122.7339
14+ $13.2109 $184.9526
19+ $12.7847 $242.9093
24+ $12.3585 $296.6040
32+ $11.0799 $354.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,524 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess