EN
  • EN
  • DE

ADUCM320BBCZ-RL

Part No ADUCM320BBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 8 x 2)
Program Memory Type FLASH
Supply Voltage 2.9V ~ 3.6V
Data Converters A/D 16x14b; D/A 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 96-TFBGA, CSPBGA
Case / Package 96-CSPBGA (6x6)
Family Name ADUCM320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 505-ADUCM320BBCZ-RLCT, ADUCM320BBCZ-RLTR-ND, ADUCM320BBCZ-RLTR, ADUCM320BBCZ-RL-ND, ADUCM320BBCZ-RLCT, ADUCM320BBCZ-RLCT-ND, 505-ADUCM320BBCZ-RLDKR, ADUCM320BBCZ-RLDKR, ADUCM320BBCZ-RLDKR-ND, 505-ADUCM320BBCZ-RLTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911051-ADUCM320BBCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUCM320BBCZ-RL CAD Model

Description

Analog Devices Inc. ADUCM320BBCZ-RL Microcontroller

The ADUCM320BBCZ-RL from Analog Devices Inc. is a highly integrated microcontroller that is specifically designed for precision analog control applications. This robust microcontroller combines high-performance data acquisition capabilities with advanced microcontroller functionality, making it an ideal solution for a wide range of industrial, instrumentation, and control systems.

Key Features

  • Precision Analog Microcontroller: The ADUCM320BBCZ-RL features a 32-bit ARM Cortex-M3 processor, providing a perfect blend of processing power and energy efficiency for demanding control applications.
  • Integrated Data Acquisition: It includes a 24-bit sigma-delta analog-to-digital converter (ADC) with a low-noise, low-drift internal voltage reference, ensuring accurate and reliable data measurement.
  • Multiple Communication Interfaces: This microcontroller offers a variety of communication interfaces, including UART, I2C, and SPI, enabling easy integration with other systems and peripherals.
  • Robust Temperature Range: Engineered for challenging environments, the ADUCM320BBCZ-RL operates within an industrial temperature range of -40°C to +125°C.
  • On-Chip Memory: It includes ample on-chip memory, with 128KB of flash and 8KB of SRAM, providing sufficient space for complex applications and data storage.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it offers multiple power modes to minimize energy consumption without sacrificing performance.

Applications

The ADUCM320BBCZ-RL is versatile and can be used across various applications where precision and reliability are crucial. These applications include:

  • Industrial control systems
  • Process control
  • Sensor signal processing
  • Medical devices
  • Smart energy systems
  • Instrumentation

Package and Availability

The ADUCM320BBCZ-RL microcontroller is available in a 64-lead LFCSP (Lead Frame Chip Scale Package) which is designed for space-constrained applications. Its compact form factor does not compromise on the robustness and functionality required for complex control systems. As a product of Analog Devices Inc., a leader in high-performance analog technology, the ADUCM320BBCZ-RL is backed by the company's reputation for quality and reliability. Check with authorized distributors for pricing and availability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6465 $55.2930
5+ $22.6843 $113.4215
7+ $21.9754 $153.8278
10+ $21.2665 $212.6650
13+ $20.5576 $267.2488
17+ $18.4310 $313.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,979 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess