EN
  • EN
  • DE

ADUCM331WACPZ

Part No ADUCM331WACPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 16.384MHz
Connectivity LINbus, SPI
Peripherals POR, WDT
Number of I/O 6
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 3.6V ~ 18V
Data Converters A/D 2x20b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 115°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (6x6)
Base Product Number ADUCM331
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1377772-ADUCM331WACPZ
Ultra Librarian 3D Model Ultra Librarian ADUCM331WACPZ CAD Model

Description

Analog Devices Inc. ADUCM331WACPZ Microcontroller

The ADUCM331WACPZ is a cutting-edge microcontroller unit (MCU) from Analog Devices Inc., renowned for its high-performance analog functionality and advanced processing capabilities. This microcontroller is designed specifically to cater to the demanding needs of industrial and precision sensing applications, offering a perfect blend of power efficiency and robust operation.

At the core of the ADUCM331WACPZ lies a powerful ARM Cortex-M3 processor, which provides a maximum clock speed of up to 26 MHz, delivering the computational horsepower required for complex algorithms and control tasks. The integration of this processor ensures that the MCU can handle multitasking operations with ease, making it an ideal choice for embedded systems that require high-speed data processing and real-time control.

The device is equipped with a 24-bit sigma-delta analog-to-digital converter (ADC), which guarantees exceptional accuracy and noise performance. This feature makes the ADUCM331WACPZ particularly suitable for precision measurement applications such as temperature control, pressure sensing, and process control systems where high-resolution data conversion is crucial.

In terms of memory, the ADUCM331WACPZ comes with 128 KB of flash memory and 8 KB of SRAM, providing ample space for storing firmware and data. This generous memory allocation allows developers to implement complex programs and data logging functionalities without the need for external memory components.

Connectivity is another strong suit of this MCU. It includes a variety of interfaces such as I²C, SPI, UART, and GPIOs, which enable seamless communication with other devices and peripherals. These interfaces are vital for creating interconnected systems and for ensuring that the MCU can adapt to a wide range of application requirements.

The ADUCM331WACPZ is packaged in a compact 48-lead LFCSP (7x7mm) package, which is not only space-efficient but also offers excellent thermal performance. Its small footprint makes it an excellent choice for space-constrained applications while still providing the necessary I/O and functionality for complex designs.

Overall, the ADUCM331WACPZ from Analog Devices Inc. is a powerful and versatile microcontroller that is well-suited for applications requiring high precision, advanced analog features, and efficient data processing. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of modern industrial and sensing applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess