EN
  • EN
  • DE

ADUM121N0BRZ-RL7

Part No ADUM121N0BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 2CH GP 8SOIC  /  General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 75kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM121N0BRZ-RL7CT-ND,ADUM121N0BRZ-RL7-ND,-2735-ADUM121N0BRZ-RL7CT,-2735-ADUM121N0BRZ-RL7DKR,505-ADUM121N0BRZ-RL7CT,ADUM121N0BRZ-RL7CT,ADUM121N0BRZ-RL7DKR,505-ADUM121N0BRZ-RL7TR,ADUM121N0BRZ-RL7DKR-ND,ADUM121N0BRZ-RL7TR,505-ADUM121N0BRZ-RL7DKR,ADUM121N0BRZ-RL7TR-ND
Standard Package 1,000
Win Source Part Number 967901-ADUM121N0BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM121N0BRZ-RL7 CAD Model

Description

Product Overview: ADUM121N0BRZ-RL7

The ADUM121N0BRZ-RL7 is a cutting-edge digital isolator manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of Analog Devices' iCoupler® family, which utilizes chip-scale transformer technology to achieve isolation of digital signals while maintaining signal integrity and timing accuracy.

Key Features

  • Isolation Voltage: The ADUM121N0BRZ-RL7 provides reliable electrical isolation with a voltage rating of 2500 Vrms for 1 minute, ensuring the safety and protection of sensitive circuits from high-voltage environments.
  • Data Rate: It supports data rates up to 25 Mbps, making it suitable for high-speed communication that requires isolation.
  • Channel Configuration: This device offers a dual-channel configuration, with one forward and one reverse-direction channel, providing flexibility for bidirectional data flow.
  • Low Power Consumption: It is designed for low power operation, which is critical for power-sensitive applications.
  • High Integration: The ADUM121N0BRZ-RL7 integrates multiple functions and features into a single package, reducing the need for additional components and simplifying design.
  • Robustness: With its high immunity to electromagnetic interference (EMI) and its ability to operate over a wide temperature range, this isolator is robust and reliable for use in harsh industrial environments.

Applications

The ADUM121N0BRZ-RL7 is ideal for a variety of applications where isolation is critical, including:

  • Industrial automation and process control systems
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment with stringent safety requirements
  • Power supply management and motor control circuits

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet rigorous industry standards. The ADUM121N0BRZ-RL7 is no exception, offering superior performance and durability. It is available in a compact, surface-mountable SOIC package, which is suitable for space-constrained applications and is compatible with standard PCB assembly processes.

The ADUM121N0BRZ-RL7's combination of high-speed data transfer, robust isolation, and low power consumption make it an excellent choice for designers looking to incorporate reliable digital isolation into their systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7101 $51.3030
75+ $1.4032 $105.2400
115+ $1.3593 $156.3195
155+ $1.3155 $203.9025
200+ $1.2716 $254.3200
265+ $1.1401 $302.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess