EN
  • EN
  • DE

ADUM1280WCRZ

Part No ADUM1280WCRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 24ns, 24ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM1280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADUM1280WCRZ,ADUM1280WCRZ-CRL,Q14138108
Standard Package 98
Win Source Part Number 1043873-ADUM1280WCRZ
Ultra Librarian 3D Model Ultra Librarian ADUM1280WCRZ CAD Model

Description

The ADUM1280WCRZ is a robust, high-performance isolator manufactured by Analog Devices Inc., designed to enhance system reliability and safety by electrically isolating the input from the output. This component is part of the ADuM1280 series, which are known for their use of iCoupler technology to provide reliable signal isolation for a wide range of applications.

Key Features:

  • Isolation Technology: Utilizes iCoupler® chip-scale transformer technology to provide precise and reliable isolation.
  • Data Rate: Capable of supporting data rates up to 1 Mbps, making it suitable for high-speed digital interfacing.
  • Channels: Features two independent isolation channels for bidirectional communication.
  • Isolation Voltage: Offers an isolation voltage of 2500 Vrms for 1 minute, ensuring safety and protection against high voltage transients.
  • Power Supply: Operates with a wide supply voltage range from 3.0 V to 5.5 V, accommodating various system power levels.
  • Package: Comes in a compact 8-SOIC (0.154", 3.90mm Width) package, ideal for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Regulatory Approvals: Certified with UL, CSA, IEC, and VDE regulatory approvals, ensuring compliance with international safety standards.

Applications:

The ADUM1280WCRZ isolator is versatile and can be used in various industrial, medical, and consumer applications where isolation is critical. Its typical applications include:

  • Industrial field buses
  • Medical equipment isolation
  • Isolated sensor interfaces
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Isolated SPI interfaces

Conclusion:

The ADUM1280WCRZ by Analog Devices Inc. is an excellent choice for designers looking for a reliable and safe isolation solution. Its combination of high-speed data transfer, dual-channel configuration, and robust isolation capabilities make it an essential component in critical applications where signal integrity and isolation are paramount.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess