EN
  • EN
  • DE

ADUM3482ARSZ

Part No ADUM3482ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 20SSOP / Digital Isolator CMOS 4-CH 1Mbps 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 90ns, 90ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 1.8 V ~ 5.5 V, 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 768252-ADUM3482ARSZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3482
Introduction Date July 19, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM3482ARSZ CAD Model

Description

ADUM3482ARSZ by Analog Devices Inc.

The ADUM3482ARSZ is a cutting-edge digital isolator product from Analog Devices Inc., designed to provide robust isolation for electronic systems. This component is part of the ADuM348x series, which are 4-channel digital isolators with isoPower®, an integrated, isolated dc-to-dc converter. The ADUM3482ARSZ model specifically offers a quad-channel configuration with two forward and two reverse-direction channels.

Featuring Analog Devices' iCoupler® technology, the ADUM3482ARSZ combines high-speed CMOS and monolithic air-core transformer technology to provide outstanding performance characteristics. This technology enables the ADUM3482ARSZ to offer precise and reliable isolation in a small form factor, making it ideal for a wide range of applications including industrial automation, data acquisition systems, and any other systems that require isolation for safety and noise immunity.

The ADUM3482ARSZ operates with an input supply voltage range of 3.0 V to 5.5 V, which allows for flexible integration into various circuit designs. It has a default high output and 3 V to 5.5 V level translation, which simplifies the design process by removing the need for additional level-shifting components.

One of the key features of the ADUM3482ARSZ is its integrated, isolated dc-to-dc converter, which provides up to 500 mW of regulated, isolated power at either 5.0 V from a 5.0 V input or 3.3 V from a 3.3 V input. This feature eliminates the need for a separate isolated power supply, saving space and cost on the PCB.

Additionally, the device boasts a high data rate of up to 25 Mbps and low propagation delay, ensuring fast and accurate signal transmission. The ADUM3482ARSZ also offers robust immunity to electromagnetic interference (EMI) and high transient immunity, which are critical in harsh industrial environments.

For safety and reliability, the ADUM3482ARSZ provides isolation rated at 2.5 kVrms for 1 minute per UL 1577 and VDE V 0884-10 certifications. It is also available in a compact, 16-lead SOIC package, making it suitable for space-constrained applications.

Overall, the ADUM3482ARSZ is a versatile and reliable choice for designers looking to incorporate high-performance isolation with integrated power into their electronic systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3170 $61.5850
10+ $10.1063 $101.0630
16+ $9.7905 $156.6480
22+ $9.4747 $208.4434
28+ $9.1588 $256.4464
37+ $8.2114 $303.8218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess