EN
  • EN
  • DE

ADUM4190BRIZ

Part No ADUM4190BRIZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description High-stability Isolated Error Amplifier | IC AMPLIFIER ISOLATED 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Family Part Number ADUM4190
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1142561-ADUM4190BRIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM4190BRIZ CAD Model

Description

ADUM4190BRIZ: An Isolated Error Amplifier by Analog Devices Inc.

The ADUM4190BRIZ is a high-precision, isolated error amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is engineered to provide accurate, stable voltage control across a variety of applications, including switch-mode power supplies, motor control systems, and industrial process controls.

At the heart of the ADUM4190BRIZ is Analog Devices' iCoupler® technology, which facilitates galvanic isolation between the input signal and the output. This isolation ensures that the device can safely handle common-mode voltages up to 1000V peak, providing protection for sensitive control electronics from high voltage transients and noise. The isolation barrier also prevents ground loops, which can cause inaccuracies in measurement and control systems.

The device is characterized by its tight line and load regulation, which is essential for maintaining consistent performance in power supply feedback loops. With an impressive gain accuracy of ±1% and a wide bandwidth of 200 kHz, the ADUM4190BRIZ is capable of responding swiftly to changes in load conditions, ensuring high fidelity in the control loop.

Another notable feature of the ADUM4190BRIZ is its low offset voltage, which minimizes error in the feedback signal, thereby enhancing the overall efficiency of the power system. This low offset, combined with a high common-mode transient immunity of 25 kV/μs, makes the device particularly well-suited for harsh industrial environments where electrical noise is a common challenge.

The ADUM4190BRIZ comes in a compact, 16-lead SOIC package, making it easy to integrate into existing designs without requiring a lot of board space. Its operating temperature range of -40°C to +125°C ensures reliable performance across a broad spectrum of environmental conditions.

For designers and engineers looking to improve the accuracy and reliability of their power control systems, the ADUM4190BRIZ from Analog Devices Inc. offers a sophisticated solution that combines high precision with robust isolation capabilities.

Whether it's for an advanced power supply design or a critical industrial control application, the ADUM4190BRIZ is a component that delivers performance you can trust.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,830 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess