EN
  • EN
  • DE

ADUM5211ARSZ

Part No ADUM5211ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Isolators with Integrated DC-to-DC Converters | DGTL ISO 2.5KV GEN PURP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 10ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADUM5211
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 751785-ADUM5211ARSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5211ARSZ CAD Model

Description

ADUM5211ARSZ Product Overview

The ADUM5211ARSZ is a robust, high-performance integrated circuit manufactured by Analog Devices Inc., designed to provide isolated power and data in a single package. This innovative solution is part of the ADuM series, which is known for its reliability in providing galvanic isolation between input and output sides, ensuring system safety and signal integrity in a variety of applications.

Key Features

  • Dual-Channel Isolator: The device integrates two independent isolation channels, which can be used for both data transfer and power isolation, simplifying design and reducing board space.
  • Integrated DC-DC Converter: It features an integrated, isolated DC-DC converter delivering up to 150mW of output power, which helps to power isolated circuits without the need for an external power supply.
  • High Data Rates: The ADUM5211ARSZ supports data rates up to 25 Mbps, making it suitable for high-speed communication requirements.
  • High Isolation Voltage: It offers an isolation voltage of 5 kV RMS, providing robust protection against high voltage transients and enhancing system reliability.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, which is critical for power-sensitive applications.
  • Wide Temperature Range: The component operates over a wide temperature range, from -40°C to +125°C, ensuring performance in extreme environments.

Applications

The ADUM5211ARSZ is versatile and can be used in a broad spectrum of applications, including but not limited to:

  • Industrial automation and control systems
  • Sensor interfaces and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Green energy systems, such as solar inverters and wind turbines
  • Isolated gate drivers for motor control

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADUM5211ARSZ is no exception. It is built to meet the highest industry standards, ensuring long-term reliability for critical applications. With its integrated design and robust isolation capabilities, the ADUM5211ARSZ is a top choice for designers looking to enhance their system's performance with a trusted solution from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2208 $61.1040
10+ $10.0274 $100.2740
16+ $9.7140 $155.4240
22+ $9.4007 $206.8154
28+ $9.0873 $254.4444
37+ $8.1472 $301.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess