EN
  • EN
  • DE

ADUM7440ARQZ

Part No ADUM7440ARQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 1KV 4CH GEN PURP 16QSOP / Digital Isolator CMOS 4-CH 1Mbps 16-Pin QSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Isolators
Family Digital Isolators
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 75ns 75ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 2ns 2ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package 16-QSOP
Catalog ADuM7440 41 42 Series
Win Source Part Number 077910-ADUM7440ARQZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM7440
Introduction Date July 13, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADUM7440ARQZ CAD Model

Description

ADUM7440ARQZ Digital Isolator

The ADUM7440ARQZ is a robust digital isolator manufactured by Analog Devices Inc., designed to offer superior isolation in a variety of electronic applications. This device employs Analog Devices' patented iCoupler® technology to achieve high-speed, bidirectional signal isolation, which makes it an ideal choice for ensuring the safety and reliability of your digital systems.

Key Features

  • Channels: The ADUM7440ARQZ features four independent isolation channels, providing flexibility in connecting different parts of a system while maintaining electrical isolation.
  • Data Rate: With a data rate of up to 25 Mbps, this digital isolator can handle high-speed data transmission without compromising signal integrity.
  • Isolation Voltage: It offers an impressive isolation voltage of 2500 Vrms, ensuring that your circuits remain protected even under high-voltage conditions.
  • Propagation Delay: The device boasts a low propagation delay, minimizing the lag in signal transmission and ensuring timely communication between isolated circuits.
  • Power Supply: The ADUM7440ARQZ operates with a wide power supply range of 3.0 V to 5.5 V, accommodating various system power levels.
  • Package: Housed in a compact 16-lead QSOP package, it is engineered for space-constrained applications without sacrificing performance.

Applications

The ADUM7440ARQZ is versatile and can be used in numerous applications where signal integrity and isolation are paramount. It is commonly employed in:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Sensor interfaces and data acquisition systems
  • Isolated SPI interfaces
  • General-purpose multichannel isolation

With its high isolation capability, fast data rates, and low power consumption, the ADUM7440ARQZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4895 $53.8740
28+ $3.6837 $103.1436
43+ $3.5686 $153.4498
58+ $3.4535 $200.3030
75+ $3.3384 $250.3800
101+ $2.9930 $302.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,905 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess