EN
  • EN
  • DE
  • IT

ADV471KP80

Part No ADV471KP80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6, 8 BIT A-OUT 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV471
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 6, 8
Number of D/A Converters 3
Settling Time 13ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.25V, 4.75V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.25V, 4.75V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Pipelined
Temperature Range - Operating 0°C ~ 70°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Standard Package 33 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559937-ADV471KP80
Ultra Librarian 3D Model Ultra Librarian ADV471KP80 CAD Model

Description

The ADV471KP80 is a high-performance, 256 x 18 Color Palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed by Analog Devices Inc., a leader in high-performance semiconductors. This advanced integrated circuit is engineered to meet the rigorous demands of high-resolution color graphics and video display systems.

Key Features

  • Integrated Triple DACs: It comes with three 8-bit DACs that provide a wide color palette of 256 colors out of a possible 262,144 (18-bit color) for rich and vibrant display output.
  • High-Speed Performance: With an update rate of 80 MHz, the ADV471KP80 is capable of driving high-resolution displays with fast refresh rates, ensuring smooth and clear images.
  • Compatibility: This RAM-DAC is compatible with a variety of microprocessors and graphic controllers, making it a versatile choice for system designers.
  • On-Chip PLL: The inclusion of an on-chip phase-locked loop (PLL) simplifies system design by reducing the number of external components required for clock generation.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV471KP80 minimizes heat generation and power usage, which is crucial for portable and embedded applications.

Applications

The ADV471KP80 is ideal for a wide range of applications, including:

  • High-resolution color graphics workstations
  • Professional video editing and playback systems
  • Advanced gaming consoles
  • Medical imaging equipment
  • Industrial control and automation systems

Technical Specifications

Parameter Value Resolution 256 x 18-bit color Update Rate 80 MHz Interface Compatible with various microprocessors and graphics controllers Power Supply 5 V Package 68-pin PLCC (Plastic Leaded Chip Carrier)

With its robust feature set and high-speed performance, the ADV471KP80 from Analog Devices Inc. stands as an exemplary solution for developers seeking to enhance their high-resolution display systems.

You May Also Be Interested in

Analog Devices Inc.
DAC MICROCONVERTER DUAL TSSOP / Bit Digital to Analog Converter
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT DUAL W/BUFF 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT 12CH W/SD 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 160MSPS 48-LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Lowest to $22.9090
Texas Instruments
IC DAC 16BIT V-OUT 16TSSOP
Lowest to $9.5038
Maxim Integrated
IC DAC 10BIT V-OUT 8UMAX
Lowest to $14.6686
Analog Devices Inc.
IC DAC 8BIT V-OUT 20DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT W/BUFF MULT 20-PLCC
Lowest to $23.9960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3382 $71.6910
11+ $11.7653 $129.4183
18+ $11.3979 $205.1622
24+ $11.0292 $264.7008
31+ $10.6618 $330.5158
41+ $9.5598 $391.9518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess