EN
  • EN
  • DE

ADV7172KSTZ-REEL

Part No ADV7172KSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO NTSC 6-CH 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders, Decoders, Converters
Manufacturer Analog Devices Inc.
Packaging Reel
Type Video Encoder
Applications Multimedia
Voltage - Supply, Analog 4.75 V ~ 5.25 V
Mounting Style SMD/SMT
Package 48-LQFP
Manufacturer Device Package 48-LQFP (7x7)
Win Source Part Number 122849-ADV7172KSTZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7172KSTZ-REEL CAD Model

Description

The ADV7172KSTZ-REEL is a state-of-the-art video encoder IC from Analog Devices Inc., designed to provide high-quality video signal conversion in a compact and efficient package. This advanced component is part of the ADV717x family of encoders that are known for their reliability and performance in video processing applications.

Key Features

  • High-Quality Video Encoding: The ADV7172KSTZ-REEL supports NTSC, PAL, and SECAM video formats, ensuring compatibility with a wide range of video standards across different regions.
  • Compact Form Factor: Housed in a 48-lead LQFP (Low-profile Quad Flat Package), this IC is ideal for space-constrained applications without compromising on functionality.
  • Low Power Consumption: Designed for energy efficiency, this device minimizes power usage, making it suitable for portable and battery-operated equipment.
  • Digital Inputs: It accepts digital video input, which simplifies the interface to video data sources, such as digital cameras or graphic processors.
  • Multiple Output Modes: The encoder supports composite video, S-Video, and component (YPbPr or RGB) outputs, offering versatility for various display requirements.
  • Integrated Filters: On-chip filters help to maintain signal integrity and reduce external component count, streamlining the design process.
  • Programming Flexibility: With I²C or SPI programmable interfaces, the ADV7172KSTZ-REEL allows for easy configuration and adjustments to meet specific system requirements.

Applications

The ADV7172KSTZ-REEL is suitable for a variety of applications where reliable and high-quality video encoding is necessary. These include digital video cameras, DVD players, video conferencing systems, security systems, and other multimedia devices. Its robust design and versatile capabilities make it an excellent choice for both consumer and professional video equipment.

Ordering Information

This product is available in tape and reel packaging, denoted by the "-REEL" suffix, facilitating automated assembly processes for high-volume production. For detailed specifications, sample requests, and ordering information, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5428 $63.2568
14+ $8.6498 $121.0972
21+ $8.3795 $175.9695
29+ $8.1093 $235.1697
37+ $7.8390 $290.0430
50+ $7.0282 $351.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess