EN
  • EN
  • DE

ADV7182AWBCPZ

Part No ADV7182AWBCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Video Decoder IC I²C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADV7182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860621-ADV7182AWBCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7182AWBCPZ CAD Model

Description

Product Overview: ADV7182AWBCPZ by Analog Devices Inc.

The ADV7182AWBCPZ is a highly integrated, versatile video decoder developed by Analog Devices Inc. This advanced component is designed to convert analog video signals into a digital interface, making it an ideal solution for a range of multimedia and video processing applications.

Key Features

  • Multi-format Support: The ADV7182AWBCPZ supports a wide range of video formats, including NTSC, PAL, SECAM, and various other standards, ensuring compatibility with global video content.
  • High-Quality Video Decoding: With its 10-bit Analog-to-Digital Converter (ADC), the device delivers high-resolution digital video output, ensuring crisp and clear images.
  • Advanced Noise Reduction: It comes equipped with a 3D comb filter that reduces chroma/luma noise, improving the overall video quality.
  • Low Power Consumption: Designed for efficiency, the ADV7182AWBCPZ operates with minimal power, making it suitable for battery-powered devices.
  • Flexible Interface: The decoder features an I²C control interface for easy programming and integration into system designs.

Applications

The versatility of the ADV7182AWBCPZ makes it an excellent choice for a variety of applications, including:

  • Video surveillance systems
  • Automotive infotainment and rear-view camera systems
  • Portable and handheld video devices
  • Home entertainment systems
  • Video conferencing equipment

Package and Quality

The ADV7182AWBCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers enhanced thermal performance. The product adheres to the high-quality standards set by Analog Devices Inc., ensuring reliability and performance in demanding environments.

Conclusion

With its robust feature set and flexible application range, the ADV7182AWBCPZ from Analog Devices Inc. stands out as a top-tier choice for designers looking to incorporate reliable video decoding capabilities into their systems. Its integration of multiple video standards and low power consumption packaged in a small form factor makes it a powerful and versatile component for the next generation of video technology.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,788 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess