EN
  • EN
  • DE

ADV7183A

Part No ADV7183A
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat SDTV Video Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142685-ADV7183A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7183A CAD Model

Description

Product Overview: ADV7183A

The ADV7183A is a highly integrated, versatile video decoder developed by Analog Devices Inc., designed to simplify the implementation of video systems in a wide range of applications. This advanced chip is capable of converting standard analog video signals into a digital YCrCb or RGB format, making it an ideal solution for applications such as digital video recorders, surveillance systems, and automotive infotainment systems.

Key Features

  • Multi-format Support: The ADV7183A supports a wide array of video formats including NTSC, PAL, SECAM, and their variants, offering a flexible solution for global video applications.
  • High-Quality Video Decoding: With its 10-bit Analog-to-Digital Converter (ADC), the device ensures high-quality video decoding, providing crisp and clear images for the end-user.
  • Automatic Format Detection: The ADV7183A automatically detects the format of the incoming video signal, eliminating the need for manual configuration and simplifying the design process.
  • Advanced Noise Reduction: The chip includes a 3D comb filter which significantly reduces dot crawl and color artifacts, enhancing the overall video quality.
  • Digital Output Formats: It supports various output formats including ITU-R BT.656 and SMPTE 274M/296M, providing compatibility with a range of digital video processors and displays.

Applications

  • Video Surveillance Systems: With its ability to process various video standards, the ADV7183A is ideal for security and surveillance systems that require reliable and high-quality video decoding.
  • Automotive Infotainment: The device's robust performance and support for multiple video formats make it suitable for in-vehicle entertainment and navigation systems.
  • Video Capture and Conversion: The ADV7183A can be used in devices that capture and convert video content, such as digital video recorders and video conferencing equipment.

Overall, the ADV7183A from Analog Devices Inc. stands out as a powerful and flexible video decoding solution that meets the needs of various high-performance video applications. Its combination of advanced features and ease of use makes it a preferred choice for designers looking to integrate video capabilities into their systems.

You May Also Be Interested in

Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
Digital video encoder
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.3113 $103.3113
2+ $99.9791 $199.9582
3+ $96.6469 $289.9407
4+ $86.6481 $346.5924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess