The ADV7190KST is a high-performance video encoder manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This state-of-the-art component is designed to convert digital video signals into analog formats, enabling the interfacing of modern digital video sources with analog display systems.
Key Features
- High-Quality Video Encoding: The ADV7190KST is capable of encoding digital video into high-quality composite and S-Video formats. This ensures that even though the output is analog, the quality of the video is maintained at a high standard.
- Multiple Video Standards: It supports various video standards including NTSC, PAL, and SECAM, making it a versatile solution for global applications.
- Digital Inputs: The device accepts 8-bit digital video input, providing a straightforward connection to digital video sources.
- Programmable Features: The ADV7190KST includes a range of programmable features such as control over luminance and chrominance, allowing for fine-tuning of the video output to meet specific requirements.
Applications
The versatility of the ADV7190KST makes it suitable for a wide array of applications. It is particularly useful in:
- Video broadcasting equipment.
- Professional video editing and production systems.
- Video surveillance systems.
- Home entertainment systems.
- Personal video recorders and set-top boxes.
Technical Specifications
Parameter
Value
Package/Case
LQFP-48
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
Ordering and Availability
The ADV7190KST is available for order from Analog Devices Inc. and its authorized distributors. For pricing, availability, and additional technical resources such as datasheets and support documentation, please visit the Analog Devices website or contact their sales team directly.