EN
  • EN
  • DE

ADV7300AKST

Part No ADV7300AKST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat SD, Progressive Scan/HDTV Video Encoder with Six NSV 12-Bit DACs / Video Encoder 6 DAC 12bit 64-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173753-ADV7300AKST
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7300A
Introduction Date May 29, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7300AKST CAD Model

Description

The ADV7300AKST from Analog Devices Inc. is a cutting-edge video encoder that integrates a multitude of features, making it an ideal solution for advanced video broadcasting and recording systems. This product is designed to cater to high-quality video applications by providing reliable, high-definition analog video output.

Key Features

  • High-Quality Video Encoding: The ADV7300AKST supports both PAL and NTSC formats, ensuring compatibility with international video standards. Its superior encoding capabilities allow for crisp, clear video playback and recording.
  • Multiple Video Inputs: With the ability to handle various video inputs, this encoder is versatile and can be used in different configurations to suit the specific needs of the application.
  • Integrated Filters: This device includes integrated filters that help in reducing video noise, thereby enhancing the overall video quality.
  • Programmable Features: Users have the flexibility to program various features according to their requirements, including color control, brightness, and contrast adjustments.

Applications

The ADV7300AKST is widely used in several applications, such as:

  • Professional video editing and broadcasting systems
  • DVD recorders and players
  • Set-top boxes for digital television
  • Video surveillance systems
  • Home theater systems

Technical Specifications

Some of the technical specifications of the ADV7300AKST include:

  • Power Supply: Single 3.3V operation
  • Power Consumption: Low power consumption for energy-efficient operation
  • Package: Available in a surface-mount package for easy integration into various systems

Conclusion

The ADV7300AKST stands out as a robust and versatile video encoder from Analog Devices Inc. It delivers high-quality video encoding with a range of programmable features to meet the demands of complex video systems. Whether for professional or consumer-level applications, the ADV7300AKST represents a reliable choice for those in need of superior video encoding performance.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess