EN
  • EN
  • DE

ADV7390BCPZ-REEL

Part No ADV7390BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER 10BIT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications DVD, Game Consoles, Media Players
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 077926-ADV7390BCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7390BCPZ-REEL CAD Model

Description

Product Overview: ADV7390BCPZ-REEL by Analog Devices Inc.

The ADV7390BCPZ-REEL is a high-performance video encoder component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to convert digital video signals into high-quality analog outputs, making it an essential part of various video processing applications. It is particularly suitable for systems that require a connection to analog displays or video recording equipment.

Key Features:

  • High-Quality Video Encoding: The ADV7390BCPZ-REEL provides excellent video encoding capabilities, ensuring that the digital-to-analog conversion maintains the integrity and quality of the original video signal.
  • Multiple Video Formats: It supports a wide range of video formats, including standard definition (SD) and high definition (HD), giving system designers the flexibility to work with various video sources.
  • Advanced Technology: Utilizing Analog Devices Inc.'s cutting-edge technology, this video encoder delivers superior performance, low power consumption, and minimal noise levels.
  • Compact Packaging: The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Reel Packaging: The 'REEL' designation indicates that the product is available on a reel, facilitating easy integration into automated manufacturing processes and reducing manual handling.

Applications:

The ADV7390BCPZ-REEL is versatile and can be used in a variety of applications, including:

  • Portable and handheld video devices
  • Video surveillance systems
  • Home entertainment systems
  • Professional video editing and broadcasting equipment
  • Medical imaging and diagnostic equipment

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADV7390BCPZ-REEL is built to meet high standards, ensuring stable and reliable operation in diverse environments and applications. Whether it's for commercial or industrial use, this video encoder is designed to perform consistently over time, providing peace of mind for product developers and end-users alike.

Overall, the ADV7390BCPZ-REEL is a testament to Analog Devices Inc.'s dedication to providing advanced video encoding solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess