EN
  • EN
  • DE

ADV7613WBBCZ-P

Part No ADV7613WBBCZ-P
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Low Power HDMI to LVDS Display Bridge 100-Pin CSP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Copper, Silver, Tin
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 100
RoHS Compliant
Win Source Part Number 994756-ADV7613WBBCZ-P
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7613WBBCZ-P CAD Model

Description

The ADV7613WBBCZ-P is a high-quality, low-power, single-input HDMI receiver designed and manufactured by Analog Devices Inc. This integrated circuit is engineered to provide reliable and robust interface solutions for a wide range of applications that require audio and video reception through the HDMI interface.

Key Features:

  • High-Definition Support: Capable of receiving up to 1080p and UXGA (1600x1200) video resolutions, the ADV7613WBBCZ-P ensures compatibility with most high-definition video formats.
  • Audio Capabilities: This receiver supports multiple audio formats, including 8-channel I2S, S/PDIF, and Direct Stream Digital outputs, catering to diverse audio processing needs.
  • Integrated Equalizer: The built-in cable equalizer enhances signal integrity, enabling the device to receive clear signals even over long cable runs.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7613WBBCZ-P minimizes energy usage, making it suitable for energy-sensitive applications.
  • Content Protection: It features HDCP (High-bandwidth Digital Content Protection) support, ensuring secure transmission of protected digital content.

Applications:

The ADV7613WBBCZ-P is ideal for a variety of applications that require the reception of digital video and audio through HDMI. These include:

  • Home Theater Systems
  • Digital Signage
  • Professional AV Systems
  • Video Conferencing
  • KVM (Keyboard, Video, Mouse) Switchers
  • Automotive Infotainment

Technical Specifications:

Parameter Value Resolution Support Up to 1080p, UXGA Audio Support 8-channel I2S, S/PDIF, DSD Integrated Equalizer Yes Power Consumption Low HDCP Support Yes

With its comprehensive feature set, the ADV7613WBBCZ-P from Analog Devices Inc. stands out as a versatile and efficient solution for HDMI reception in a multitude of electronic devices.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess