EN
  • EN
  • DE
  • IT

ADV7622BSTZ

Part No ADV7622BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC TXRX HDMI 4:1 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications HDMI
Supply Voltage - Operating 5V
Case / Package 144-LQFP (20x20)
Mounting Surface Mount
Win Source Part Number 173800-ADV7622BSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7622BSTZ CAD Model

Description

The ADV7622BSTZ is a state-of-the-art HDMI transceiver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is tailored for advanced audio and video applications that require the transmission and reception of high-definition multimedia content.

Key Features:

  • High-Definition Multimedia Interface (HDMI): The ADV7622BSTZ supports HDMI specification features, including 3D video, 4K x 2K resolution, and consumer electronic control (CEC) functionality, ensuring compatibility with the latest multimedia devices.
  • Xpressview™ Fast Switching: This technology allows for fast switching between HDMI ports, greatly reducing the time required to change content sources, which enhances the user experience.
  • Integrated HDCP 1.4: With built-in High-bandwidth Digital Content Protection (HDCP) 1.4, the ADV7622BSTZ ensures secure transmission of protected content between devices.
  • Audio Support: The device is capable of handling high-definition audio formats including Dolby TrueHD and DTS-HD Master Audio, delivering a rich audio experience.
  • Deep Color Support: It supports deep color depths up to 36-bit, offering a broader spectrum of colors for a more vivid visual experience.
  • On-Chip EDID RAM: With built-in Extended Display Identification Data (EDID) RAM, the device simplifies the management of display capabilities and preferences.
  • Low Power Operation: Designed with power efficiency in mind, the ADV7622BSTZ operates with a low power consumption, making it ideal for energy-sensitive applications.

Applications:

The ADV7622BSTZ is versatile and can be used in a range of applications, including:

  • Home theater systems and AV receivers
  • Digital signage and video conferencing solutions
  • Professional broadcasting and video editing equipment
  • Medical imaging and educational tools

Product Packaging:

The ADV7622BSTZ is available in a LQFP-144 (Low Profile Quad Flat Package) form factor, providing a compact solution for space-constrained applications while ensuring reliable connectivity and performance.

With its robust feature set and superior performance, the ADV7622BSTZ from Analog Devices Inc. is an excellent choice for designers and engineers looking to create cutting-edge multimedia systems that deliver exceptional audio and video quality.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Lowest to $1.1798
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,629.8508
Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $18.0180
Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.5102
Texas Instruments
IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Lowest to $12.1860
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $18.7443
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7654 $68.3578
17+ $8.0138 $136.2346
25+ $7.7629 $194.0725
35+ $7.5120 $262.9200
45+ $7.2623 $326.8035
60+ $6.5107 $390.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess