EN
  • EN
  • DE

ADXL001-250BEZ

Part No ADXL001-250BEZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description High Performance, Wide Bandwidth Accelerometer | ACCELEROMETER 250G ANALOG 8LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Analog
Axis X
Acceleration Range ±250g
Sensitivity (mV/g) 4.4
Bandwidth 32kHz
Output Type Analog Voltage
Supply Voltage (V) 3.135V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-LCC (5x5)
Family Part Number ADXL001
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142719-ADXL001-250BEZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL001-250BEZ CAD Model

Description

The ADXL001-250BEZ is a high-performance, wide bandwidth analog accelerometer designed by Analog Devices Inc., a leader in high-precision sensing technology. This MEMS (Micro-Electro-Mechanical Systems) sensor offers exceptional vibration and shock sensing capabilities, making it an ideal choice for a variety of industrial, automotive, and aerospace applications.

Key Features:

  • Wide Bandwidth: The accelerometer provides a wide frequency response range up to 10 kHz, allowing it to capture high-speed vibrations and transients that other sensors might miss.
  • High Range: With a measurement range of ±250g, the ADXL001-250BEZ can accurately detect both low and high amplitude vibrations, suitable for monitoring and control in harsh environments.
  • Analog Output: It delivers a precise, analog voltage output that is proportional to acceleration, providing real-time data for analysis and feedback systems.
  • Temperature Stability: The device features excellent temperature stability, ensuring reliable performance over a wide temperature range of -40°C to +125°C.
  • Robust Design: Encased in a 5 mm x 5 mm x 2 mm hermetic ceramic package, the ADXL001-250BEZ is built to withstand extreme conditions without compromising accuracy or performance.

Applications:

The ADXL001-250BEZ's high-g sensing capability and wide bandwidth make it particularly well-suited for applications such as:

  • Industrial equipment monitoring
  • Automotive crash detection
  • Aerospace navigation and control systems
  • Seismic imaging
  • Machine health diagnostics

Technical Specifications:

Parameter Value
Measurement Range ±250g
Bandwidth Up to 10 kHz
Output Type Analog Voltage
Operating Temperature -40°C to +125°C
Package 5 mm x 5 mm x 2 mm Ceramic

Whether you're in need of a sensor for high-impact, high-vibration environments or for precision instrumentation, the ADXL001-250BEZ from Analog Devices Inc. offers the durability, accuracy, and advanced technology necessary to meet the most demanding sensing requirements.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.4587 $283.4587
2+ $254.1354 $508.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess