EN
  • EN
  • DE

ADXL180WCPZ-RL

Part No ADXL180WCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 50-500G SERIAL 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Series iMEMS?
Packaging Reel
Type Digital
Axis X
Acceleration Range ±50g, 100g, 150g, 200g, 250g, 350g, 500g
Sensitivity (mV/g) 32.8 (50g) ~ 3.28 (500g)
Bandwidth 100Hz ~ 800Hz
Output Type Serial (Current Loop)
Operating Supply Voltage 5 V ~ 14.5 V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 16-LFQFN Exposed Pad, CSP
Manufacturer Device Package 16-LFCSP-LQ (5x5)
Win Source Part Number 112154-ADXL180WCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL180WCPZ-RL CAD Model

Description

The ADXL180WCPZ-RL is a cutting-edge accelerometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered to cater to a wide array of applications that require precise motion detection, such as industrial systems, automotive safety, and consumer electronics.

Key Features

  • High Precision: The ADXL180WCPZ-RL offers high-resolution measurement of acceleration in one axis, making it ideal for applications where accurate motion sensing is critical.
  • Wide Dynamic Range: With a selectable measurement range, this device can accurately capture both high-speed and slow-motion activities.
  • Low Power Consumption: Designed for battery-powered devices, the ADXL180WCPZ-RL is optimized for low power consumption, extending the life of your product.
  • Robust Design: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the accelerometer is built to withstand harsh environments and is resilient against mechanical stress.
  • Temperature Stability: The device maintains consistent performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Easy Integration: With its digital output and simple I2C or SPI interface, the ADXL180WCPZ-RL is easy to integrate into existing systems without the need for complex circuitry.

Applications

  • Automotive safety systems
  • Industrial equipment monitoring
  • Consumer electronics
  • Medical devices
  • Sports and fitness equipment

The ADXL180WCPZ-RL from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for motion tracking and analysis. Whether you're developing a new safety feature for vehicles or creating wearable technology to monitor athletic performance, this accelerometer offers the precision, durability, and ease of use necessary to create a superior product.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess