EN
  • EN
  • DE

ADXL346ACCZ-RL7

Part No ADXL346ACCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) to 32 (±16g)
Bandwidth 0.05Hz to 1.6kHz
Output Type I2C, SPI
Supply Voltage - Operating 1.7 V to 2.75 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 009569-ADXL346ACCZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL346ACCZ-RL7 CAD Model

Description

ADXL346ACCZ-RL7: High-Performance Digital Accelerometer

The ADXL346ACCZ-RL7 is a cutting-edge digital accelerometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact, low-power, 3-axis accelerometer boasts high resolution (13-bit) measurement at up to ±16 g. It is an ideal choice for a wide range of applications, including mobile device motion sensing, gaming controllers, personal navigation devices, and vehicle dynamics monitoring.

Featuring a small, thin, and lead-free (RoHS compliant) package, the ADXL346ACCZ-RL7 is designed for space-sensitive devices. Its dimensions of 3 mm x 5 mm x 1 mm (LFCSP package) make it perfect for portable electronics where size and weight are critical considerations. Despite its small size, this accelerometer does not compromise on performance. It provides excellent temperature stability and high resolution over varying operating conditions.

The ADXL346ACCZ-RL7 offers several advanced features that make it highly adaptable and easy to integrate into various systems. It has a built-in FIFO (first-in, first-out) memory block that can store up to 32 data values, reducing the host processor's load and saving power. The device supports multiple sensitivity ranges, giving users the flexibility to choose the best setting for their specific application.

Communication with the ADXL346ACCZ-RL7 is achieved via a digital interface, which can be either I2C or SPI, providing straightforward integration with most microcontrollers. Additionally, it includes a variety of motion detection capabilities, including tap/double tap recognition, activity/inactivity monitoring, and free-fall detection, allowing for the creation of complex motion-triggered functions without the need for external components.

Power consumption is a critical factor in mobile and battery-powered devices, and the ADXL346ACCZ-RL7 excels in this area. It features a low-power mode that significantly reduces current consumption, extending battery life in portable applications. The device can operate over a wide supply voltage range of 2.0 V to 3.6 V, making it versatile for different power supply designs.

In conclusion, the ADXL346ACCZ-RL7 from Analog Devices Inc. is a robust, high-performance digital accelerometer that offers a combination of features, size, and power efficiency, making it an excellent choice for a multitude of motion-sensing applications.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6762 $50.7048
10+ $10.4010 $104.0100
15+ $10.0760 $151.1400
21+ $9.7509 $204.7689
27+ $9.4259 $254.4993
36+ $8.4508 $304.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess