EN
  • EN
  • DE

ADXL357BEZ-RL7

Part No ADXL357BEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 10-40G I2C/SPI 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±10g, ±20g, ±40g
Sensitivity (LSB/g) 12800 (±10g) ~ 51200 (±40g)
Bandwidth 1Hz ~ 1kHz
Output Type I2C, SPI
Supply Voltage (V) 2.25V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-CLCC
Supplier Device Package 14-CLCC (6x6)
Part Number Series ADXL357
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809950-ADXL357BEZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL357BEZ-RL7 CAD Model

Description

ADXL357BEZ-RL7 - Precision Accelerometer by Analog Devices Inc.

The ADXL357BEZ-RL7 is a state-of-the-art precision accelerometer designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-accuracy sensor is part of the ADXL357 series, offering robust and reliable performance for a wide range of applications that require precise motion detection and measurement.

Key Features:

  • Measurement Range: The ADXL357BEZ-RL7 provides a selectable measurement range of ±10g, ±20g, or ±40g, allowing it to cater to various application needs, from delicate instrumentation to more dynamic environments.
  • High Resolution: With its high-resolution 20-bit analog-to-digital converter (ADC), the device ensures detailed and accurate acceleration readings, making it ideal for precision applications.
  • Temperature Stability: The accelerometer boasts excellent temperature stability, minimizing errors and ensuring consistent performance across a wide temperature range.
  • Low Noise: The ADXL357BEZ-RL7 is designed with low noise density, which is critical for applications where the detection of subtle movements is essential.
  • Bandwidth: Users can select a bandwidth that suits their specific application, with options that provide a balance between noise and data output rate.
  • Power Efficiency: The device operates efficiently with a low power consumption mode, making it suitable for battery-powered applications.
  • Interface: It features a digital SPI interface for easy communication with microcontrollers and other digital systems.

Applications:

  • Industrial Monitoring
  • Structural Health Monitoring
  • Inertial Measurement Units (IMUs)
  • Platform Stabilization
  • Medical Devices
  • Robotics

The ADXL357BEZ-RL7 is housed in a compact LFCSP (Land Grid Array) package, which ensures a minimal footprint on the circuit board and is suitable for space-constrained designs. Its robust design and high precision make it an excellent choice for engineers and designers looking for a reliable accelerometer for their next project.

For more detailed information, specifications, and data sheets, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.5556 $117.5556
2+ $113.7635 $227.5270
3+ $109.9713 $329.9139
4+ $98.5950 $394.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess