EN
  • EN
  • DE

AD22100ARZ-R7

Part No AD22100ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-85C 8SOIC  /  Temperature Sensor Analog, Local -40°C ~ 85°C 22.5mV/°C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type Analog Voltage
Voltage - Supply 4V ~ 6.5V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±3.7°C)
Test Condition 25°C (-40°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD22100
Other Names ANAANAAD22100ARZ-R7,AD22100ARZ-R7CT,AD22100ARZ-R7,AD22100ARZ-R7TR,AD22100ARZ-R7DKR,2156-AD22100ARZ-R7
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234045-AD22100ARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD22100ARZ-R7 CAD Model

Description

Product Overview: AD22100ARZ-R7 from Analog Devices Inc.

The AD22100ARZ-R7 is a high-performance temperature sensor from Analog Devices Inc., designed for precise temperature measurement and control applications. This advanced sensor provides a linear voltage output that is directly proportional to the Celsius (Centigrade) temperature, making it an ideal component for a wide range of temperature monitoring tasks.

Constructed with the latest semiconductor technology, the AD22100ARZ-R7 has a temperature range from -50°C to +150°C, offering designers the flexibility to use it in environments with varying thermal conditions. Its compact size, coupled with the SOIC-8 package, ensures easy integration into space-constrained applications without sacrificing performance.

Key Features

  • Linear Temperature Sensing: The output voltage of the AD22100ARZ-R7 varies linearly with temperature, providing an easy-to-interpret signal that simplifies the design of temperature control systems.
  • Wide Temperature Range: With a broad operating temperature range, this sensor is versatile enough to be used in both commercial and industrial settings.
  • High Accuracy: The device offers excellent accuracy and stability, ensuring reliable performance for critical applications where precise temperature readings are necessary.
  • Low Power Consumption: The AD22100ARZ-R7 is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Easy to Use: The simple three-pin interface facilitates straightforward integration into existing designs, reducing development time and complexity.

Applications

The AD22100ARZ-R7 is a versatile component that can be used in a variety of applications, including:

  • Industrial process control systems
  • Environmental monitoring
  • HVAC systems
  • Medical and laboratory equipment
  • Automotive temperature monitoring
  • Electronic test and measurement tools

Whether you're developing sophisticated industrial control systems or simple consumer electronics, the AD22100ARZ-R7 from Analog Devices Inc. offers the precision, reliability, and ease of use needed to create an effective temperature monitoring solution. With its robust design and proven performance, it stands out as a top choice for engineers and designers looking for a high-quality temperature sensor.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3965 $58.1895
7+ $15.9151 $111.4057
10+ $15.4178 $154.1780
14+ $14.9204 $208.8856
18+ $14.4231 $259.6158
24+ $12.9310 $310.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,398 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess