EN
  • EN
  • DE

AD5251BRU10

Part No AD5251BRU10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number AD5251
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD5251BRU10-AD,ANAANAAD5251BRU10
Standard Package 96
Win Source Part Number 1321497-AD5251BRU10
Ultra Librarian 3D Model Ultra Librarian AD5251BRU10 CAD Model

Description

AD5251BRU10 Digital Potentiometer by Analog Devices Inc.

The AD5251BRU10 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model offers a unique combination of versatility and efficiency, making it an excellent choice for various applications that require precise resistance adjustments.

At the heart of the AD5251BRU10 lies a dual-channel, I²C-compatible digital potentiometer with 256 positions. It provides a convenient digital interface to control the resistance between the terminal ports. The device features a 10 kΩ end-to-end resistance value, which is suitable for a wide range of applications from calibration and tuning circuits to setting the operational parameters for different electronic systems.

Key Features of the AD5251BRU10:

  • Resistance Options: The potentiometer has a 10 kΩ resistance, providing ample range for most applications.
  • Dual Channel: It features two independently controllable potentiometers in one package, offering design flexibility.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM) to store preferred settings, ensuring the resistance settings are maintained even after power-off.
  • High Resolution: With 256 resistor taps, users can expect fine adjustment granularity.
  • I²C Interface: The integrated I²C serial interface allows for easy communication and control using just two wires, making it compatible with most microcontrollers.
  • Low Temperature Coefficient: This ensures minimal deviation in resistance with temperature changes, which is critical for precision applications.

The AD5251BRU10 comes in a compact TSSOP package, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for both commercial and industrial environments. Whether it's used in automatic adjustments to compensate for environmental changes or in user-controlled settings, this digital potentiometer stands out for its reliability and ease of integration into existing systems.

Overall, the AD5251BRU10 from Analog Devices Inc. is a top-tier choice for designers looking to add a precise and durable digital potentiometer to their electronic designs. Its robust feature set and ease of use ensure it can meet the demands of a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0792 $60.9504
28+ $4.1676 $116.6928
43+ $4.0373 $173.6039
60+ $3.9071 $234.4260
77+ $3.7769 $290.8213
103+ $3.3862 $348.7786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess